EN
  • EN
  • DE

SN74AUP3G04DQER

Part No SN74AUP3G04DQER
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC INVERTER 3CH 3-INP 8X2SON / Inverter IC 3 Channel 8-X2SON (1.4x1)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74AUP
Package Tape & Reel
Logic Type Inverter
Number of Circuits 3
Number of Inputs 3
Voltage - Supply 0.8V ~ 3.6V
Current - Quiescent (Max) 500 nA
Current - Output High, Low 4mA, 4mA
Logic Level - Low 0.7V ~ 0.9V
Logic Level - High 1.6V ~ 2V
Max Propagation Delay @ V, Max CL 6.2ns @ 3.3V, 30pF
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Supplier Device Package 8-X2SON (1.4x1)
Package / Case 8-XFDFN
Base Product Number 74AUP3G04
Other Names TEXTISSN74AUP3G04DQER,2156-SN74AUP3G04DQER,-SN74AUP3G04DQERR,296-25621-1,296-25621-2,-296-25621-1,296-25621-6
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257912-SN74AUP3G04DQER
Ultra Librarian 3D Model Ultra Librarian SN74AUP3G04DQER CAD Model

Description

Product Overview: SN74AUP3G04DQER by Texas Instruments

The SN74AUP3G04DQER is a high-performance, triple inverter gate integrated circuit from Texas Instruments, designed to meet the needs of modern electronics requiring low-power consumption and high-speed operation. This device is part of the advanced ultra-low-power (AUP) series, which is optimized for low-voltage applications ranging from 0.8V to 3.6V, making it an ideal choice for battery-operated and portable devices.

The triple inverter configuration of the SN74AUP3G04DQER provides designers with three independent inverter gates in a single package, thereby saving space on the PCB and reducing the overall component count. This feature is particularly beneficial for compact and complex designs where board space is at a premium.

Texas Instruments has engineered this device with Schmitt-trigger inputs, which offer excellent noise immunity and stable switching, even in environments with significant electrical noise. The hysteresis characteristic of the Schmitt-trigger inputs ensures a clean and jitter-free output signal, which is crucial for reliable digital logic operations.

The SN74AUP3G04DQER comes in a small 14-pin X2SON package, which is not only space-efficient but also offers excellent thermal performance. This packaging, combined with the low-power characteristics of the AUP series, results in a device that generates minimal heat, enhancing the reliability and lifespan of the product.

Key features of the SN74AUP3G04DQER include its low static power consumption, which is a critical attribute for energy-sensitive applications. The device also boasts fast propagation delays, ensuring quick response times in high-speed digital circuits. Furthermore, it is fully specified for partial-power-down applications using Ioff, which supports live insertion by ensuring no damaging current backflow when the device is powered down.

Overall, the SN74AUP3G04DQER from Texas Instruments is a versatile and efficient solution for designers looking to incorporate reliable inverting functions into their low-voltage, low-power electronic systems. Its combination of low-power operation, compact packaging, and robust performance makes it a go-to choice for a wide array of applications in the consumer, industrial, and communication sectors.

You May Also Be Interested in

Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4863 $51.0615
255+ $0.3990 $101.7450
390+ $0.3866 $150.7740
535+ $0.3741 $200.1435
695+ $0.3616 $251.3120
930+ $0.3242 $301.5060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,100 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess