EN
  • EN
  • DE
  • IT

SN74LVC1G29YZPR

Part No SN74LVC1G29YZPR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER/DEMUX 1 X 2:3 8DSBGA  /  Decoder/Demultiplexer 1 x 2:3 8-DSBGA (1.9x0.9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74LVC
Package Tape & Reel
Type Decoder/Demultiplexer
Independent Circuits 1
Current - Output High, Low 32mA, 32mA
Voltage Supply Source Single Supply
Voltage - Supply 1.65V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-XFBGA, DSBGA
Supplier Device Package 8-DSBGA (1.9x0.9)
Base Product Number 74LVC1G29
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-18769-2,TEXTISSN74LVC1G29YZPR,2156-SN74LVC1G29YZPR,296-SN74LVC1G29YZPRTR,296-18769-1,296-SN74LVC1G29YZPRCT,-296-18769-1,296-SN74LVC1G29YZPRDKR,296-18769-1-ND,296-18769-2-ND,-296-18769-1-ND,-SN74LVC1G29YZPR-NDR
Standard Package 3,000
Win Source Part Number 1095169-SN74LVC1G29YZPR
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G29YZPR CAD Model

Description

The SN74LVC1G29YZPR is a high-performance, single 2-to-1 data selector/multiplexer from Texas Instruments, designed for use in a wide range of digital applications. This integrated circuit is part of the expansive LVC family, which is renowned for its low-voltage operation and compatibility with mixed-voltage systems.

Key Features

  • Wide Operating Voltage Range: The device supports a broad range of supply voltages from 1.65V to 5.5V, making it versatile for interfacing with both 3.3V and 5V logic levels.
  • High-Speed Performance: With a typical propagation delay of just 3.4 ns at 3.3V, this multiplexer ensures rapid data selection and switching, which is crucial for high-speed signal processing.
  • Low Power Consumption: The SN74LVC1G29YZPR is designed for low dynamic power consumption, with a typical ICC of only 10 µA (max) at 25°C, making it an energy-efficient choice for battery-powered and power-sensitive applications.
  • Multiple Logic Functions: It can perform the Boolean functions of any single two-input gate, providing flexibility in logic design and implementation.
  • Robust ESD Protection: The device features high electrostatic discharge (ESD) protection levels, with 4-kV HBM and 200-V MM, ensuring reliability and longevity in harsh environments.

Applications

The versatile nature of the SN74LVC1G29YZPR makes it suitable for a myriad of applications, including:

  • Signal gating
  • Data multiplexing
  • Function generation
  • Logic level shifting
  • Communication systems

Packaging and Quality

The SN74LVC1G29YZPR comes in a compact DSF (YZP) package, which is a 6-pin leadless package designed for space-constrained applications. Texas Instruments is committed to delivering high-quality products, and this device is no exception. It is subject to rigorous testing and quality control measures to ensure it meets the industry's highest standards for performance and reliability.

For engineers and designers looking for a reliable and efficient data selector/multiplexer, the SN74LVC1G29YZPR is an excellent choice that combines performance, flexibility, and quality in a single package.

You May Also Be Interested in

Texas Instruments
IC PRIORITY ENCOD 1X10:4 16-SOIC
Lowest to $1.8916
Texas Instruments
IC MULTIPLEXER 1 X 8:1 16-PDIP
Lowest to $0.1956
Texas Instruments
IC BUS SWITCH 12 X 1:1 56-SSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-SOIC
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 4 X 1:1 48-TSSOP
Need more? Email Us
ON Semiconductor
IC CROSSPOINT SWITCH 1X2:2 16QFN
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7015 $52.6125
175+ $0.5756 $100.7300
270+ $0.5576 $150.5520
375+ $0.5396 $202.3500
480+ $0.5217 $250.4160
645+ $0.4677 $301.6665
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,960 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess