EN
  • EN
  • DE

SN74LVC1G240DSFR

Part No SN74LVC1G240DSFR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER INVERT 5.5V 6SON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVC
Package Tape & Reel
Product Status Active
Logic Type Buffer, Inverting
Number of Elements 1
Number of Bits per Element 1
Input Type -
Output Type 3-State
Current - Output High, Low 32mA, 32mA
Voltage - Supply 1.65V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 6-XFDFN
Supplier Device Package 6-SON (1x1)
Base Product Number 74LVC1G240
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1371303-SN74LVC1G240DSFR
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G240DSFR CAD Model

Description

Product Overview

The SN74LVC1G240DSFR is a single-bit, dual-supply inverting buffer/driver from Texas Instruments, designed to offer high-performance operation in a compact package. This integrated circuit is part of the LVC (Low-Voltage CMOS) family, which is known for its low power consumption and high speed.

Key Features

  • Wide Operating Voltage Range: The SN74LVC1G240DSFR is designed to operate over a broad voltage range of 1.65 V to 5.5 V, making it suitable for interfacing with both 3.3 V and 5 V logic levels.
  • High Drive: With the ability to source and sink up to 32 mA at the output, this device can drive multiple loads or even LED indicators directly.
  • Low Power Consumption: It features a low ICC of < 10 µA (max) when disabled, which is ideal for power-sensitive applications.
  • ESD Protection: The inputs and outputs are protected against electrostatic discharge events, with an ESD protection level of up to 4 kV for human body model (HBM).
  • Propagation Delay: The device boasts a fast propagation delay, typically about 3.4 ns at 3.3 V, ensuring swift signal processing for high-speed applications.
  • Logic Level Translation: It can be used for down-voltage level translation, allowing for seamless communication between devices operating at different voltage levels.

Package and Quality

The SN74LVC1G240DSFR comes in an ultra-small 6-pin SON package, optimized for reduced space on PCBs. Its small form factor is ideal for the latest portable and miniaturized electronic devices. Texas Instruments ensures high manufacturing standards, with this product being RoHS compliant and offered with full traceability.

Applications

Due to its versatile nature, the SN74LVC1G240DSFR is suitable for a wide range of applications. These include:

  • Smartphones and Tablets
  • Portable Medical Devices
  • Consumer Electronics
  • Embedded Systems
  • Logic Level Translation Circuits
  • Data Communication Infrastructure

With its robust design and compatibility with mixed-voltage systems, the SN74LVC1G240DSFR is an excellent choice for designers looking to integrate reliable logic level shifting and buffering capabilities into their projects.

You May Also Be Interested in

Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Pericom
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
310+ $0.1626 $50.4060
750+ $0.1334 $100.0500
1,165+ $0.1293 $150.6345
1,600+ $0.1251 $200.1600
2,070+ $0.1209 $250.2630
2,770+ $0.1084 $300.2680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 310 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess