The 3EZ12D5 is a transient voltage suppressor diode manufactured by EIC Discrete Semiconductors. It is designed to protect sensitive electronic equipment from voltage transients induced by lightning, electrostatic discharge (ESD), inductive switching, and other transient voltage events.
Applications:
- Protection of I/O Interfaces
- Overvoltage protection in sensitive equipment
- Industrial control systems
- Telecommunication equipment
- Power supplies
Features:
- High surge capability
- Low clamping voltage
- Fast response time
- Excellent clamping capability
- Glass passivated junction
- Plastic package with UL flammability classification 94V-0
Benefits:
- Protects sensitive electronic components from damaging voltage transients
- Improves system reliability
- Reduces downtime and maintenance costs
- Extends the lifespan of electronic equipment
- Provides a robust and reliable overvoltage protection solution
Additional Details:
The 3EZ12D5 has a standoff voltage of 12V and a breakdown voltage typically around 13.3V. Its surge capability is rated at a specific current level (Consult the datasheet for precise values). This diode is typically used in circuits where it needs to quickly clamp overvoltage situations to protect downstream components. The DO-41 package allows for easy mounting and soldering in a variety of applications.
For detailed specifications, including peak pulse power dissipation, clamping voltage characteristics at different surge currents, reverse leakage current, and operating temperature range, consult the manufacturer's datasheet.