EN
  • EN
  • DE

SN74LVC1G19DCKRG4

Part No SN74LVC1G19DCKRG4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description Decoder/Demultiplexer Single 1-to-2 6-Pin SC-70 T/R / IC 1OF2 DECODE/DEMUX SC70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Decoder/Demultiplexer
Independent Circuits 1
Current - Output High, Low 32mA, 32mA
Voltage Supply Source Single Supply
Supply Voltage - Operating 1.65 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SC-70-6
Win Source Part Number 1100424-SN74LVC1G19DCKRG4
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name SN74LVC1G19
Introduction Date January 01, 2007
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G19DCKRG4 CAD Model

Description

SN74LVC1G19DCKRG4 - Texas Instruments

The SN74LVC1G19DCKRG4 is a versatile, low-voltage, single 1-of-2 decoder and demultiplexer integrated circuit from Texas Instruments. This high-performance device is part of the LVC family, which is renowned for its low-voltage operation and high-speed interface technology. It is designed to operate on a 1.65V to 5.5V VCC supply voltage range, making it suitable for interfacing with both 3.3V and 5V logic levels.

With its small 6-pin SC70 package, the SN74LVC1G19DCKRG4 is an excellent choice for space-constrained applications. The device boasts a wide operating temperature range from -40°C to +125°C, ensuring reliability and performance across various environmental conditions.

One of the key features of this product is its capability to support mixed-mode signal operation, enabling the voltage reference to be set at any level between 1.65V and 5.5V regardless of VCC. This flexibility makes it an ideal component for multi-voltage systems and for bridging between different logic levels.

The SN74LVC1G19DCKRG4 provides high drive output capability, with the ability to source or sink up to 32 mA at the output. This makes it capable of driving multiple loads or interfacing with other logic families. Furthermore, the device ensures minimal propagation delay, which is critical for high-speed data processing and communication systems.

When it comes to protection, the device includes over-voltage tolerant inputs, which allow input voltages to exceed the VCC range without causing damage to the IC. Additionally, the inputs and outputs are designed to implement a low-capacitance design, which minimizes loading and signal distortion on the data lines.

The SN74LVC1G19DCKRG4 is RoHS compliant and follows Texas Instruments' commitment to environmentally friendly manufacturing. It is a reliable and efficient solution for designers looking to implement decoding or demultiplexing functions in their digital systems, with the quality and support expected from a leading semiconductor manufacturer.

You May Also Be Interested in

ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
885+ $0.0568 $50.2680
1,880+ $0.0533 $100.2040
2,915+ $0.0515 $150.1225
4,180+ $0.0479 $200.2220
5,425+ $0.0461 $250.0925
6,775+ $0.0443 $300.1325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,500 pieces
MOQ: 885 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess