EN
  • EN
  • DE

TLV4314QPWRQ1

Part No TLV4314QPWRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CMOS 4 CIRCUIT 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features General Purpose Amplifier Circuit Rail-to-Rail 14-TSSOP
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 14-TSSOP (0.173", 4.40mm Width)
Case / Package 14-TSSOP
Family Name TLV4314
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-49979-1, 296-49979-2, TLV4314QPWRQ1-ND, 296-49979-6
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900222-TLV4314QPWRQ1
Ultra Librarian 3D Model Ultra Librarian TLV4314QPWRQ1 CAD Model

Description

Product Overview: TLV4314QPWRQ1 from Texas Instruments

The TLV4314QPWRQ1 is a high-quality precision shunt voltage reference IC designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This component is specifically tailored for automotive and industrial applications, where reliability and performance are of utmost importance.

Key Features

  • Adjustable Output: This device offers an adjustable output voltage from 1.24V to 18V, providing great flexibility for various circuit designs.
  • Low Temperature Coefficient: It boasts a low temperature coefficient, ensuring stable performance over a wide temperature range, making it ideal for harsh environments.
  • Low Operational Current: The TLV4314QPWRQ1 operates with a low typical quiescent current of 0.34 mA, contributing to energy efficiency in applications.
  • High Accuracy: With an initial accuracy of 0.5%, this voltage reference ensures precise voltage regulation for sensitive electronics.
  • Wide Operating Temperature Range: It is designed to operate effectively between -40°C to 125°C, catering to the rigorous demands of automotive and industrial temperature profiles.
  • Robust Package: The device is offered in the TSSOP (Thin Shrink Small Outline Package) PowerPAD™ package, which is known for its thermal efficiency and space-saving design.

Applications

The TLV4314QPWRQ1 is well-suited for a variety of applications, including:

  • Automotive systems
  • Power supplies
  • Battery management
  • Instrumentation
  • Portable electronics

Quality and Reliability

As part of Texas Instruments' commitment to quality, the TLV4314QPWRQ1 is designed to meet the rigorous standards of the automotive industry. It is qualified for automotive applications, as indicated by the 'Q1' suffix in the product name, which signifies that it has undergone and passed stringent testing protocols.

In summary, the TLV4314QPWRQ1 from Texas Instruments is a versatile, high-performance shunt voltage reference IC that offers designers a reliable solution for precise voltage regulation in a variety of demanding environments.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9698 $53.3390
115+ $0.9085 $104.4775
175+ $0.8778 $153.6150
245+ $0.8164 $200.0180
320+ $0.7857 $251.4240
400+ $0.7550 $302.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 99,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess