Product Overview: SN74LVC1G17DBVTE4 by Texas Instruments
The SN74LVC1G17DBVTE4 is a high-performance, single Schmitt-trigger buffer produced by Texas Instruments, designed to operate with a 3.3V or 5V power supply. This device is a part of the LVC family, which is known for its low-voltage operation and compatibility with mixed-voltage system environments. The SN74LVC1G17DBVTE4 offers an optimal solution for applications requiring a single buffer line driver with Schmitt-trigger inputs to provide noise immunity and to transform slowly changing input signals into sharply defined jitter-free output signals.
Key Features
- Logic Type: Schmitt-trigger buffer
- Supply Voltage Range: 1.65V to 5.5V
- Output Drive Capability: ±24mA at 3.3V
- Logic Level Compatibility: 5V tolerant inputs
- Package: SOT-23-5
The device is designed for low-voltage operation, making it suitable for interfacing with 5V systems, thereby allowing for a smooth transition between different logic levels in mixed-voltage systems. Its wide supply voltage range of 1.65V to 5.5V provides designers with flexibility in various applications and power environments.
Applications
The SN74LVC1G17DBVTE4 is versatile and can be used in a variety of digital applications, including:
- Servers
- Personal computers
- Networking equipment
- Portable electronics
- Data communication lines
With its robust design and Schmitt-trigger action, this buffer is particularly useful in environments with high noise where signal integrity is paramount. It ensures that signals are cleaned up before being passed to the next stage, eliminating glitches and improving overall system reliability.
Quality and Reliability
Texas Instruments is known for its commitment to quality, and the SN74LVC1G17DBVTE4 is no exception. It is designed and manufactured to meet the high standards expected from a leading semiconductor company, ensuring reliable performance in a wide range of operating conditions.
Whether you're designing the next generation of computers, updating networking infrastructure, or creating innovative portable devices, the SN74LVC1G17DBVTE4 from Texas Instruments provides the reliability and functionality necessary to meet your design challenges head-on.