SN74LVC1G14DCKT - Texas Instruments
The SN74LVC1G14DCKT is a single Schmitt-trigger inverter device from Texas Instruments, designed with the purpose of providing high-performance, low-power logic inversion with a Schmitt-trigger input. It operates over a broad voltage range of 1.65 V to 5.5 V, which makes it suitable for a multitude of applications ranging from portable electronics to industrial control systems.
This device is a part of the LVC family, which stands for Low-Voltage CMOS. The LVC family is renowned for its low power consumption and high-speed operation. The SN74LVC1G14DCKT is no exception, as it provides a significant reduction in power consumption without sacrificing speed, ensuring that it is ideal for power-sensitive applications.
With its Schmitt-trigger input, the SN74LVC1G14DCKT offers a solution to signals with slow edges or significant noise, which can lead to multiple transitions at the input of a standard inverter. The Schmitt-trigger feature allows for increased noise immunity and provides a clean, stable output transition, even in the presence of input signal irregularities.
The device is packaged in a small 5-pin SC70 (DCK) package, which is optimized for space-constrained applications. The small form factor does not compromise its performance and reliability, making it an excellent choice for portable and miniaturized electronic assemblies.
Key features of the SN74LVC1G14DCKT include:
- Operating Voltage Range: 1.65 V to 5.5 V
- High-Speed: tpd of 3.4 ns (max) at 3.3 V
- Low Power Consumption: ICC of 10 µA (max) at 25°C
- Schmitt-trigger input for better noise immunity
- Available in a small 5-pin SC70 (DCK) package
- Supports 5V tolerant inputs
- Low input capacitance: Ci of 1.5 pF (typ)
- ESD protection exceeds JESD 22
The SN74LVC1G14DCKT is a versatile component that can be used in various applications, including signal conditioning, line driving, and logic level translation. Its robust design and high immunity to electrical noise make it a reliable choice for designers and engineers looking to build high-performance, low-voltage digital circuits.