Product Overview: SN74LVC1G11DRYR
The SN74LVC1G11DRYR is a high-performance, single 3-input positive-AND gate integrated circuit, expertly crafted by Texas Instruments, a leader in semiconductor technology. This small yet powerful component is designed for optimal functionality in a wide array of digital applications. Its low-voltage operation and compatibility with 5V systems make it a versatile choice for modern electronic designs.
Key Features
- Logic Type: The device features a 3-input positive-AND gate, which is fundamental in building more complex logic circuits.
- Supply Voltage Range: It operates over a broad supply voltage range of 1.65V to 5.5V, making it suitable for interfacing with both low-voltage and standard logic level circuits.
- Output Drive Capability: The SN74LVC1G11DRYR can drive up to 24mA at the output, ensuring strong signal transmission to downstream components.
- Low Power Consumption: This device is characterized by low power consumption, which is crucial for battery-powered and portable applications.
- Logic Level Translation: It can perform logic level translation, allowing it to interface between different voltage domains within a system.
- Package: Encased in an 8-pin SON package, the product offers a compact footprint that is beneficial for space-constrained applications.
- Operating Temperature: The device is designed to operate over an industrial temperature range of -40°C to 125°C, ensuring reliability across diverse environmental conditions.
Applications
- Smartphones and Portable Electronics
- Servers and Networking Equipment
- Consumer Electronics
- Embedded Systems
- Industrial Control Systems
With the SN74LVC1G11DRYR, Texas Instruments continues its tradition of offering high-quality, reliable components that meet the stringent demands of modern electronic systems. Whether you're designing consumer gadgets, industrial machinery, or sophisticated computing hardware, this AND gate IC will provide the performance and efficiency you need. Its ease of integration, coupled with Texas Instruments' support and resources, makes it an excellent choice for both new designs and upgrades to existing systems.