SN74ALVCH245PWRG4 - Texas Instruments
The SN74ALVCH245PWRG4 from Texas Instruments is a high-performance, octal bus transceiver designed with 3-state outputs. It is part of the ALVC (Advanced Low-Voltage CMOS) family, which is characterized by low-voltage operation and high-speed interfacing. This particular component is suitable for bidirectional communication between two buses and is commonly used in applications that require voltage translation and buffering.
Key Features:
- Technology: Advanced Low-Voltage CMOS (ALVC) for reduced power consumption and high speed.
- Logic Type: Octal Bus Transceiver with 3-state outputs.
- Voltage Range: Operates from 2.3V to 3.6V, making it ideal for interfacing with low-voltage logic without the need for external level shifters.
- Drive Capability: ±24-mA output drive at 3.3 V, suitable for driving heavy loads.
- Speed: Fast propagation delays and output transition times.
- I/O Levels: 5V tolerant inputs and outputs, which allow interfacing with 5V logic while operating at a lower voltage.
- Package: Available in a TSSOP (Thin Shrink Small Outline Package) form factor with 20 pins, designated by the PWR suffix.
- Temperature Range: Suitable for industrial applications with an operating temperature range of -40°C to 85°C.
This transceiver is ideal for applications that require high-speed data transfer or real-time computing, such as telecommunications, networking, and data acquisition systems. Its low-voltage operation helps to minimize power consumption, which is crucial for battery-operated and power-sensitive devices.
The SN74ALVCH245PWRG4 is also equipped with bus-hold data inputs that eliminate the need for external pull-up or pull-down resistors, simplifying circuit design and reducing board space. The device's 3-state outputs ensure that multiple units can be connected to a bus without the risk of contention or data corruption.
Overall, the SN74ALVCH245PWRG4 is a reliable and versatile component that provides a seamless interface between different voltage domains while maintaining signal integrity and speed, making it an excellent choice for modern digital systems.