The SN74LVC1G08DCKTG4 is a high-performance, single 2-input positive-AND gate integrated circuit from Texas Instruments, designed to operate from 1.65 V to 5.5 V. This feature makes it suitable for interfacing with both 3.3 V and 5 V systems. It belongs to the 74LVC family, which is known for its low-voltage operation and low power consumption, making it an ideal choice for battery-operated and power-sensitive applications.
Key Features
- Operating Voltage Range: 1.65 V to 5.5 V, accommodating a wide range of applications and compatibility with various logic levels.
- Logic Type: 2-input AND gate, providing the fundamental building block for digital logic circuits.
- Output Drive Capability: Capable of driving up to ±24 mA at 3.3 V, allowing for direct drive of LEDs and other low-power devices.
- Schmitt-Trigger Inputs: Provides enhanced noise immunity and allows for slow input transition rates, which is critical for applications where signal integrity may be compromised.
- Low Power Consumption: Ultra-low static power consumption and minimal increase in dynamic power, ideal for power-sensitive designs.
- Package: Available in a SC70-6 package, which is a very small and thin package, suitable for space-constrained applications.
Applications
The SN74LVC1G08DCKTG4 is versatile and can be used in a variety of digital applications. It is commonly found in:
- Smartphones, tablets, and other portable devices where power efficiency is crucial.
- Embedded systems for industrial control and automation.
- Consumer electronics such as gaming consoles and smart TVs.
- Server farms and networking equipment where low voltage operation is beneficial.
With its robust design and compatibility with 5 V tolerant inputs, the SN74LVC1G08DCKTG4 is also suitable for interfacing with legacy logic levels, making it a flexible choice for a wide array of modern digital designs.