The SN74LVC1G07DCKJ is a high-performance, single-buffer gate with open-drain output from Texas Instruments, designed for operation in advanced high-speed digital systems. This device is part of the 74LVC family, which is well-known for its low-voltage operation and low-power consumption, making it suitable for a wide range of applications including portable electronics, computing, and industrial controls.
Operating within a voltage range of 1.65V to 5.5V, the SN74LVC1G07DCKJ provides a flexible solution for interfacing between different voltage domains in a system. Its open-drain output allows for wired-OR logic configurations, adding to its versatility in circuit design. The chip is fabricated with advanced silicon-gate CMOS technology, ensuring high performance with significantly reduced power consumption compared to traditional TTL logic.
The SN74LVC1G07DCKJ features a maximum output current of 32 mA and is capable of driving multiple loads simultaneously without compromising signal integrity. Its 5-pin SC-70 (SOT-323) package is compact, making it an excellent choice for space-constrained applications. Furthermore, the device supports a wide operating temperature range from -40°C to +125°C, ensuring reliability and functionality under extreme conditions.
Key specifications include:
- Logic Type: Buffer/Driver, Non-Inverting
- Number of Elements: Single
- Number of Bits per Element: 1
- Output Type: Open Drain
- High-Level Output Current: -32 mA
- Mounting Type: Surface Mount
- Package / Case: 5-TSSOP, SC-70-5, SOT-353
The SN74LVC1G07DCKJ is characterized for operation from -40°C to +125°C, which, combined with its low power consumption and high-speed operation, makes it an ideal choice for a wide range of applications. Its robust design and compatibility with mixed-voltage systems ensure that it remains a preferred choice for designers looking to create efficient and reliable digital interfaces.