EN
  • EN
  • DE

SN74LVC1G06DCKTG4

Part No SN74LVC1G06DCKTG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC INVERTER SINGLE 1INPUT SC70-5 / Buffer/Driver 1-CH Inverting Open Drain CMOS 5-Pin SC-70 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LVC
Packaging Reel package
Logic Type Inverter
Number of Circuits 1
Number of Inputs 1
Features Open Drain
Operating Supply Voltage 1.65 V ~ 5.5 V
Maximum Quiescent Current 10μA
Current - Output High, Low -, 32mA
Logic Level - Low 0.7 V ~ 0.8 V
Logic Level - High 1.7 V ~ 2 V
Max Propagation Delay @ V, Max CL 3ns @ 5V, 50pF
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Manufacturer Package SC-70-5
Package 5-TSSOP, SC-70-5, SOT-353
Win Source Part Number 795093-SN74LVC1G06DCKTG4
Popularity Medium
Supply and Demand Status Limited
Family Name SN74LVC1G06
Introduction Date November 01, 2009
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G06DCKTG4 CAD Model

Description

The SN74LVC1G06DCKTG4 is a single inverter buffer/driver with open-drain output from Texas Instruments, designed to operate from 1.65 V to 5.5 V. This makes the device suitable for a wide array of applications, including those that interface between different voltage levels within a system. The device is part of the LVC family, which is known for its low-voltage operation and compatibility with mixed-voltage systems.

Key Features

  • Wide Supply Voltage Range: Operates from 1.65 V to 5.5 V, allowing for use in various logic-level environments.
  • High Drive: Capable of driving a significant amount of current, making it suitable for various loads.
  • Low Power Consumption: The device has a low power consumption, making it ideal for battery-powered and energy-efficient applications.
  • Open-Drain Output: Allows for wired-OR logic configurations and interfacing with different voltage levels.
  • ESD Protection: Features robust electrostatic discharge (ESD) protection, ensuring reliability and longevity in harsh environments.
  • Logic Level Translation: Can be used to translate between different logic levels, simplifying the design of multi-voltage systems.

Applications

The SN74LVC1G06DCKTG4's versatility makes it ideal for a wide range of applications, including:

  • Servers
  • Telecommunications
  • Computing
  • Consumer Electronics
  • Portable and Battery-Powered Devices
  • Logic Level Shifting
  • Interface Circuits

Package and Quality

The device comes in a small-outline package (SC70), which is suitable for space-constrained applications. Texas Instruments is known for its commitment to quality, and the SN74LVC1G06DCKTG4 is no exception. It is manufactured to the highest standards to ensure performance and reliability.

Whether you're designing a new system or upgrading an existing one, the SN74LVC1G06DCKTG4 provides the performance and flexibility you need to create a robust, efficient design.

You May Also Be Interested in

ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC GATE AND 4CH 2-INP 14TSSOP
Lowest to $0.3281
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Need more? Email Us
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XQFN
Need more? Email Us
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
425+ $0.1188 $50.4900
900+ $0.1113 $100.1700
1,395+ $0.1076 $150.1020
2,000+ $0.1000 $200.0000
2,600+ $0.0963 $250.3800
3,245+ $0.0925 $300.1625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 74,480 pieces
MOQ: 425 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess