Product Description: Texas Instruments SN74LVC1G04YZPR
The Texas Instruments SN74LVC1G04YZPR is a single inverter gate that operates from 1.65V to 5.5V. It is part of the Texas Instruments family of logic devices, which are known for their high performance and reliability. This product is designed for 1.65V to 5.5V VCC operation, and it has inputs that can be driven from either 3.3V or 5V devices. This feature allows the use of this device as a translator in a mixed 3.3V/5V system environment.
Key Features
- Operates From 1.65 V to 5.5 V
- Inputs Accept Voltages to 5.5 V
- Max tpd of 4.6 ns at 3.3 V
- Low Power Consumption, 10-μA Max ICC
- ±24-mA Output Drive at 3.3 V
- Schmitt-Trigger Action at All Inputs Makes the Circuit Tolerant for Slower Input Rise and Fall Time
Applications
This product is suitable for a wide range of applications, including:
- AV Receivers
- Portable Audio Docks
- Public Address Systems
- Professional Audio Mixers
Package
The SN74LVC1G04YZPR is available in a small DSBGA (YZP) package, making it suitable for space-constrained applications. The device functions as an independent inverter gate, which allows for flexibility in design.
Quality and Reliability
As with all Texas Instruments products, the SN74LVC1G04YZPR is built to the highest standards of quality and reliability. It has been extensively tested to ensure it meets or exceeds all industry standards.