SN74LVC1G04DBVTG4 Single Inverter Gate by Texas Instruments
The SN74LVC1G04DBVTG4 is a high-performance, single inverter gate designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This small yet powerful component is part of the SN74LVC1G family, which is renowned for its low-voltage operation and high-speed interfacing capabilities.
The inverter gate operates over a wide voltage range from 1.65V to 5.5V, making it suitable for interfacing with 5V TTL logic levels as well as low-voltage microcontrollers and other digital systems. It comes in a compact SOT-23-5 package, which is ideal for space-constrained applications, offering a small footprint without compromising on performance.
Key Features:
- Wide Supply Voltage Range: 1.65V to 5.5V, compatible with multiple logic level standards.
- High Output Drive: Capable of driving up to ±24 mA at the output, providing strong signal integrity.
- Low Power Consumption: ICC is less than 1 µA when the output is in a static state, contributing to energy-efficient designs.
- Operational Temperature Range: -40°C to +125°C, suitable for industrial applications.
- Schmitt-Trigger Inputs: Provide hysteresis to improve noise immunity and facilitate slow input transition signals.
- ESD Protection: Exceeds JESD 22, ensuring robustness and reliability in harsh environments.
The SN74LVC1G04DBVTG4 is not only versatile due to its wide operating voltage range but also offers the advantage of low static power consumption and high noise immunity. Its Schmitt-Trigger input makes it particularly useful in applications where noise is present on the signal lines, as it helps to stabilize the output by filtering out smaller voltage fluctuations.
Applications for this inverter gate include signal buffering, logic inversion, pulse shaping, and creating delay elements in digital circuits. Whether used in consumer electronics, automotive systems, or industrial controls, the SN74LVC1G04DBVTG4 provides reliable, high-speed logic inversion with the quality assurance of Texas Instruments.
For design flexibility, robust performance, and high-quality logic gate functionality, the SN74LVC1G04DBVTG4 from Texas Instruments is an excellent choice for engineers and designers looking to enhance their digital systems.