EN
  • EN
  • DE

SN74AHCT1G14DCKT

Part No SN74AHCT1G14DCKT
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC INVERTER GATE SINGLE SC70-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Inverter
Number of Circuits 1
Number of Inputs 1
Features Schmitt Trigger
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Quiescent (Max) 1μA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.5 V to 0.6 V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 8ns @ 5V, 50pF
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SC-70-5
Dimension 5-TSSOP, SC-70-5, SOT-353
Win Source Part Number 1099288-SN74AHCT1G14DCKT
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SN74AHCT1G14DCKT CAD Model

Description

SN74AHCT1G14DCKT - Texas Instruments

The SN74AHCT1G14DCKT is a high-performance, single-gate inverter device from Texas Instruments, designed for optimal utility in a wide range of digital electronics applications. This integrated circuit is part of the advanced high-speed CMOS (AHCT) family, which is known for its ability to interface between 5V and 3.3V systems without the need for a level shifter.

Key Features

  • Logic Type: Single Schmitt-Trigger Inverter
  • Operating Voltage Range: 4.5V to 5.5V
  • Output Drive Capability: 8mA at 5V
  • Maximum Propagation Delay Time: 8.5ns at 5V
  • Operating Temperature Range: -40°C to 85°C
  • Mounting Type: Surface Mount
  • Package/Case: SC-70 (SOT-323-5)
  • RoHS Compliant

The SN74AHCT1G14DCKT is specially designed to offer a high-speed solution with a Schmitt-trigger input. This feature enhances the noise immunity and transforms slowly changing input signals into sharply defined jitter-free output signals, making it an ideal choice for applications that require clean signal amplification.

With its compact SC-70 package, the SN74AHCT1G14DCKT is suitable for space-constrained applications. Its small footprint ensures that it can be incorporated into various high-density circuit designs without compromising performance. Moreover, the device's 5-pin configuration allows for easy implementation into existing layouts.

Applications

The versatile nature of the SN74AHCT1G14DCKT allows it to be used in numerous applications, including:

  • Wave shaping and signal processing
  • Glitch-free clock distribution
  • Logic level translation for mixed-voltage systems
  • Line drivers for long cable runs
  • General purpose inverting functions

As a product of Texas Instruments, a leader in semiconductor solutions, the SN74AHCT1G14DCKT is manufactured to the highest quality standards, ensuring reliability and performance for critical digital electronics systems.

You May Also Be Interested in

Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
990+ $0.0506 $50.0940
2,110+ $0.0474 $100.0140
3,280+ $0.0458 $150.2240
4,695+ $0.0426 $200.0070
6,100+ $0.0410 $250.1000
7,615+ $0.0394 $300.0310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 293,160 pieces
MOQ: 990 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess