EN
  • EN
  • DE

SN74LVC1G020DRLR

Part No SN74LVC1G020DRLR
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 09+
Reference case SOT23
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 756766-SN74LVC1G020DRLR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G020DRLR CAD Model

Description

SN74LVC1G020DRLR - Texas Instruments

The SN74LVC1G020DRLR is a high-performance, single 2-input NOR gate integrated circuit (IC) from the industry-leading semiconductor manufacturer, Texas Instruments. This small yet robust component is designed to operate with a supply voltage range of 1.65 to 5.5 V, making it versatile for use in a wide variety of logic systems and compatible with both 3.3V and 5V logic levels.

With its ultra-small 6-pin SOT-5X3 package, the SN74LVC1G020DRLR is an ideal choice for space-constrained applications. Despite the compact footprint, it offers high drive output capability and is characterized for operation from -40°C to 85°C, ensuring reliable performance in a range of environmental conditions.

The device features a low static power consumption, with a typical ICC of only 10 µA, making it an energy-efficient option for battery-powered and portable devices. Additionally, it boasts a low dynamic power consumption, with a Cpd of only 4.6 pF at 3.3 V, further enhancing its suitability for power-sensitive applications.

The SN74LVC1G020DRLR is designed for high-speed operation, with a typical tpd of 3.4 ns at 3.3 V, allowing for rapid signal processing and minimal propagation delay. This makes it an excellent choice for high-speed data processing, telecommunications, and computing applications where performance is critical.

Texas Instruments' commitment to quality ensures that the SN74LVC1G020DRLR meets strict industry standards for reliability and performance. The device also supports down-translation to VCC, which means it can accept inputs at a higher voltage than its operating voltage without sustaining damage, providing additional flexibility and protection in mixed-voltage environments.

In summary, the SN74LVC1G020DRLR from Texas Instruments is a high-quality, energy-efficient NOR gate IC that provides reliable, high-speed logic operations in a broad range of applications. Its compact size, low power consumption, and robust design make it an excellent choice for designers looking to optimize their systems for both space and power.

You May Also Be Interested in

Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess