EN
  • EN
  • DE

SN74LVC1G00DRYR

Part No SN74LVC1G00DRYR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE NAND 1CH 2-INP 6SON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features NAND Gate IC 1 Channel - 6-SON (1.45x1)
Manufacturer Texas Instruments
Series 74LVC
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 6-UFDFN
Case / Package 6-SON (1.45x1)
Family Name 74LVC1G00
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -SN74LVC1G00DRYR-NDR, 296-28371-1, 296-28371-2, 296-28371-6, -296-28371-1-ND
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896733-SN74LVC1G00DRYR
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G00DRYR CAD Model

Description

SN74LVC1G00DRYR - Texas Instruments Single 2-Input Positive-NAND Gate

The SN74LVC1G00DRYR is a high-performance, single 2-input positive-NAND gate integrated circuit from Texas Instruments, designed to operate from a wide voltage range of 1.65V to 5.5V. This makes it suitable for interfacing with both 3.3V and 5V systems, providing the flexibility needed for various applications across multiple platforms.

Constructed using advanced silicon-gate CMOS technology, the SN74LVC1G00DRYR offers optimum performance and reliability. It has the capability to drive up to 24mA at the outputs while maintaining low power consumption, which is a significant advantage in power-sensitive designs. The device also ensures minimal propagation delays, which is essential for high-speed operations.

The SN74LVC1G00DRYR comes in a compact 6-pin SOT-563 package, which is ideal for space-constrained applications. Despite its small size, it does not compromise on performance, delivering the same functionality as larger packages. The device's inputs are 5V tolerant when powered by a 3.3V supply, which allows for direct interfacing with 5V logic levels without the need for level shifters.

This device features a wide operating temperature range from -40°C to +125°C, ensuring reliable performance in harsh environmental conditions. It is also characterized for operation from -40°C to +85°C, providing further assurance of its stability across various temperature ranges.

Additionally, the SN74LVC1G00DRYR supports the standard set of features expected from Texas Instruments' logic products, including latch-up performance that exceeds 100mA per JESD 78, Class II, and ESD protection exceeding JESD 22. This ensures the device's resilience against unexpected electrical discharges and reduces the risk of damage during handling and operation.

In summary, the SN74LVC1G00DRYR from Texas Instruments is a versatile and efficient solution for implementing a single 2-input positive-NAND gate in your digital logic circuits. Its wide voltage range compatibility, high drive capability, low power consumption, and robust protection features make it an excellent choice for designers looking to optimize their systems for performance and space without compromising on reliability.

You May Also Be Interested in

Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
270+ $0.1853 $50.0310
660+ $0.1520 $100.3200
1,020+ $0.1473 $150.2460
1,405+ $0.1425 $200.2125
1,815+ $0.1378 $250.1070
2,430+ $0.1235 $300.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,850 pieces
MOQ: 270 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess