EN
  • EN
  • DE

SN74LVC16646ADGG

Part No SN74LVC16646ADGG
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 3.6V 56TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVC
Package Tube
Product Status Active
Logic Type Transceiver, Non-Inverting
Number of Elements 2
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Voltage - Supply 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 56-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 56-TSSOP
Base Product Number 74LVC16646
Standard Package 579 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 896730-SN74LVC16646ADGG
Ultra Librarian 3D Model Ultra Librarian SN74LVC16646ADGG CAD Model

Description

Product Overview: SN74LVC16646ADGG

The SN74LVC16646ADGG is a high-performance, 16-bit bus transceiver and register from Texas Instruments, designed for use in applications requiring bidirectional data flow and storage. This integrated circuit (IC) is part of the LVC family, which stands for Low-Voltage CMOS, signifying its operation at a lower voltage with reduced power consumption without compromising on speed.

Featuring two 8-bit bus transceivers with 3-state outputs, the SN74LVC16646ADGG can be used in either direction to move data from the bus to the output ports or vice versa. The device operates on a 3.3V supply voltage, making it compatible with modern low-voltage systems, yet it retains the ability to interface with 5V logic levels, ensuring flexibility in mixed-voltage environments.

One of the key attributes of this product is its dual-edge-triggered D-type flip-flops, which allow for synchronous data transfer. The flip-flops are controlled by separate clock and output-enable (OE) inputs for each byte, providing precise control over data transfer and output. The IC also features a clear (CLR) input that can reset the internal registers, setting all outputs to a low level.

The SN74LVC16646ADGG is housed in a 56-pin TSSOP (Thin Shrink Small Outline Package) that offers a compact footprint while ensuring thermal efficiency and reliable electrical performance. This package is suitable for surface-mount technology (SMT), allowing for high-density mounting on printed circuit boards (PCBs).

Key applications for the SN74LVC16646ADGG include data communication, address and data multiplexing, and system extension or integration. Its low-power consumption and high-speed operation make it an excellent choice for battery-powered devices, portable electronics, and high-speed data-processing systems.

Overall, the SN74LVC16646ADGG from Texas Instruments is a versatile and efficient solution for designers looking to implement high-speed data transfer and storage in their digital systems while maintaining low power usage and compatibility with various logic levels.

You May Also Be Interested in

Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Pericom
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7930 $51.5450
155+ $0.6507 $100.8585
240+ $0.6304 $151.2960
330+ $0.6100 $201.3000
425+ $0.5897 $250.6225
570+ $0.5287 $301.3590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,610 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess