EN
  • EN
  • DE

SN74LVC16374ADGGRG4

Part No SN74LVC16374ADGGRG4
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1095156-SN74LVC16374ADGGRG4
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74LVC16374ADGGRG4 CAD Model

Description

Overview of SN74LVC16374ADGGRG4

The SN74LVC16374ADGGRG4 is a high-performance, 16-bit edge-triggered D-type flip-flop from Texas Instruments, designed to operate from a supply voltage of 1.65V to 3.6V. This integrated circuit is ideal for a wide range of applications where storage of 16-bit binary data is required. Its low voltage and edge-triggered design make it suitable for interfacing with microprocessors or microcontrollers in systems that require low power consumption and high-speed operation.

Key Features

  • Logic Type: 16-bit edge-triggered D-type flip-flop
  • Voltage Range: Operates from 1.65V to 3.6V, providing compatibility with low-voltage systems.
  • High-Speed: Capable of handling clock frequencies up to 100 MHz, making it suitable for high-speed data processing applications.
  • Low Power Consumption: Designed with power-saving technology to ensure minimal power usage during operation.
  • Output Drive Capability: Can drive up to 24 mA at the outputs, allowing for direct driving of LEDs or other visual indicators.
  • 3-State Outputs: Features 3-state outputs that can be placed in a high-impedance state, enabling the outputs to be disconnected from the bus or other functional units.

Applications

The SN74LVC16374ADGGRG4 is versatile and can be used in various applications, including:

  • Data storage and transfer in microprocessor or microcontroller-based systems
  • Buffering data for buses in computing and digital systems
  • Temporary storage for digital signal processing operations
  • Interface circuitry between different logic families due to its wide voltage range

Package and Quality

Encased in a TSSOP (Thin Shrink Small Outline Package) with 48 pins, the SN74LVC16374ADGGRG4 ensures a compact footprint on PCBs, making it suitable for space-constrained applications. It is also characterized for operation from -40°C to 85°C, ensuring reliable performance across a wide temperature range. Texas Instruments' commitment to quality means that the SN74LVC16374ADGGRG4 is manufactured to the highest standards, ensuring consistent and reliable operation in your electronic projects.

You May Also Be Interested in

Bel Fuse Inc.
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Linear Technology
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1595 $52.1775
110+ $0.9514 $104.6540
165+ $0.9217 $152.0805
225+ $0.8920 $200.7000
290+ $0.8622 $250.0380
390+ $0.7730 $301.4700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess