EN
  • EN
  • DE

TS802C04-TE24R

Part No TS802C04-TE24R
Manufacturer Fuji Electric
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fuji Electric
Win Source Part Number 381757-TS802C04-TE24R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS802C04-TE24R CAD Model

Description

The TS802C04-TE24R is a triac manufactured by Fuji Electric. It is designed for AC power control applications. Triacs are semiconductor devices that can control AC power flow by acting as an electrically controlled switch. This particular model is often used in applications requiring reliable switching and control of AC loads.

Applications

  • Solid-state relays (SSRs): Used as the switching element in solid-state relays to control AC loads.
  • Lighting control: Employed in dimmer switches and other lighting control systems to adjust light intensity.
  • Motor speed control: Utilized in controlling the speed of AC motors in appliances and industrial equipment.
  • Temperature control: Used in temperature control systems for heaters and other heating elements.
  • Phase control applications: Applied in various phase control circuits for adjusting AC power.

Features

  • Triac: A three-terminal AC switch that can control current flow in both directions.
  • High blocking voltage: Capable of withstanding high AC voltages in the off state.
  • Low on-state voltage: Minimizes power dissipation when the triac is conducting.
  • High surge current capability: Can handle large surge currents that may occur during switching.
  • Sensitive gate trigger current: Requires a low gate current to trigger the triac, simplifying control circuitry.

Benefits

  • Efficient AC power control: Provides precise and reliable control of AC power.
  • Reduced power dissipation: Low on-state voltage minimizes heat generation.
  • Improved system reliability: High blocking voltage and surge current capability ensure robust performance.
  • Simplified circuit design: Sensitive gate trigger current simplifies the design of control circuits.
  • Versatile applications: Suitable for a wide range of AC power control applications.

The TS802C04-TE24R is typically packaged in a through-hole or surface-mount package depending on the exact variant. The specific voltage and current ratings depend on the model, but generally, it is designed for line voltage applications. The operating temperature range is typically -40°C to +125°C. It conforms to industry safety standards. The 'TE24R' suffix likely denotes a specific packaging or tape and reel option for automated assembly processes.

You May Also Be Interested in

Eon Silicon Solution
Lowest to $0.5454
Atmel
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
IXYS
Need more? Email Us
Texas Instruments
Lowest to $5.6324

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $45.4874 $90.9748
4+ $37.3238 $149.2952
5+ $36.1573 $180.7865
7+ $34.9907 $244.9349
9+ $33.8242 $304.4178
12+ $30.3257 $363.9084
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,780 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess