EN
  • EN
  • DE

SN74LVC16245ADGGR

Part No SN74LVC16245ADGGR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUS TRANSCVR 16BIT 48TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Transceiver, Non-Inverting
Number of Elements 2
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Supply Voltage - Operating 1.65 V to 3.6 V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 48-TSSOP
Win Source Part Number 007179-SN74LVC16245ADGGR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LVC16245ADGGR CAD Model

Alternative Products

Alternative Product Part Number Manufacturer Package Country Similarity
74ALVC16245DGG,512 Nexperia TFSOP-48(240mil) China Functional Equivalent
74ALVC16245MTDX onsemi TSSOP-48 United States PIN-TO-PIN
74LVC16245ADGG,112 Nexperia TSSOP-48 China PIN-TO-PIN
74LVC16245ADGVRE4 TI TVSOP-48 United States Functional Equivalent
IDT74LVC16245APA Renesas TSSOP-48 Japan PIN-TO-PIN
IDT74LVC16245APA8 Renesas TSSOP-48 Japan PIN-TO-PIN
M74LCX16245DTR2G onsemi TSSOP-48 United States PIN-TO-PIN
SN74LVC16245ADGG TI TSSOP-48 United States PIN-TO-PIN
SN74LVC16245ADLR TI SSOP-48 United States Functional Equivalent
V62/04602-03XE TI SSOP-48 United States Functional Equivalent

Description

Texas Instruments Product SN74LVC16245ADGGR

The SN74LVC16245ADGGR is a high-quality product from the renowned semiconductor manufacturing company, Texas Instruments. This product is a 16-Bit Bus Transceiver with 3-State Outputs and is part of the SN74LVC series.

The SN74LVC16245ADGGR is designed for asynchronous communication between data buses. The device transmits data from the A bus to the B bus or from the B bus to the A bus, depending on the logic level at the direction-control (DIR) input. The output-enable (OE) input can disable the device so that the buses are effectively isolated.

This IC operates at a voltage range of 1.65 V to 3.6 V, making it suitable for a variety of applications. It features a maximum propagation delay time of 4.8ns at 3.3V, offering high-speed operation. Additionally, the SN74LVC16245ADGGR supports mixed-mode voltage operation on all ports, allowing it to interface with other devices operating at different voltage levels.

The SN74LVC16245ADGGR is available in a TSSOP (DGGR) package, which is known for its small size and high performance. This makes the IC ideal for use in space-constrained environments. It also has an extended temperature range of -40°C to +85°C, ensuring reliable operation under various conditions.

With its advanced features and capabilities, the SN74LVC16245ADGGR is an excellent choice for a wide range of applications, including but not limited to, telecommunications, computing, networking, and industrial applications. Its quality and performance are backed by Texas Instruments, a trusted name in the semiconductor industry.

Overall, the SN74LVC16245ADGGR is a testament to Texas Instruments' commitment to delivering high-quality, reliable, and innovative products that meet the evolving needs of the electronics industry.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Pericom
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Pericom
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8664 $51.9840
145+ $0.7109 $103.0805
220+ $0.6887 $151.5140
305+ $0.6665 $203.2825
390+ $0.6442 $251.2380
520+ $0.5776 $300.3520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,350 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess