The SN74LVC157A from Texas Instruments is a versatile and high-performance quad 2-line to 1-line data selector/multiplexer that is designed to operate from 2.7 V to 3.6 V. This makes it ideal for interfacing with 3.3 V systems and is also tolerant to 5 V signals, which allows for a wide range of applications in modern digital electronics.
Each of the four multiplexers has two inputs (A and B), an output (Y), and a common data select input (S). By applying a logic level to the select input, the corresponding A or B input is passed through to the Y output. This functionality is essential for routing data from two different sources to a single destination, or for creating complex logic circuits without the need for additional gates.
The SN74LVC157A is characterized for operation from -40°C to 85°C, which ensures reliable performance across a wide range of environmental conditions. Additionally, the device supports down-translation to VCC, which means that it can accept an input signal with a higher voltage level than VCC while still maintaining robust functionality.
Key features of the SN74LVC157A include:
- Designed for 2.7-V to 3.6-V VCC operation
- 5-V tolerant inputs for interfacing with 5-V logic
- Low power consumption
- High-impedance state during power up and power down
- Supports mixed-mode signal operation (3.3-V input and output voltages with 5-V tolerant inputs)
- Latch-up performance exceeds 250 mA per JESD 17
- ESD protection exceeds JESD 22
With its low on-state resistance and low power dissipation, the SN74LVC157A is suitable for a wide array of applications, including signal gating, data multiplexing, and the selection of one out of two sources. The device comes in a variety of packages, including the small-outline package (SOIC), the thin shrink small-outline package (TSSOP), and the very-thin shrink small-outline package (VSSOP), providing flexibility for board space-constrained applications.
Whether you are designing consumer electronics, telecommunications systems, or industrial control equipment, the SN74LVC157A offers a reliable, high-speed solution for your data selection and multiplexing needs.