EN
  • EN
  • DE

SN74LVC138ARGYRG4

Part No SN74LVC138ARGYRG4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER/DEMUX 3-8 LINE 16VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LVC
Packaging Reel package
Type Decoder/Demultiplexer
Independent Circuits 1
Current - Output High, Low 24mA, 24mA
Voltage Supply Source Single Supply
Operating Supply Voltage 1.65 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-VFQFN Exposed Pad
Manufacturer Package 16-VQFN (4x4)
Win Source Part Number 795082-SN74LVC138ARGYRG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LVC138ARGYRG4 CAD Model

Description

Overview of SN74LVC138ARGYRG4

The SN74LVC138ARGYRG4 is a high-performance, 3-to-8 line decoder/demultiplexer integrated circuit produced by Texas Instruments. This device is part of the LVC (Low-Voltage CMOS) family, known for its low power consumption and high-speed operation. It is designed to be used in applications requiring the conversion of a binary input signal to a selection of one of eight output lines, making it ideal for use in a wide range of digital systems.

Key Features

  • Operational Voltage Range: The SN74LVC138ARGYRG4 operates at a voltage range of 1.65V to 3.6V, which is suitable for battery-operated and low-voltage applications.
  • High-Speed Performance: This device offers high-speed performance with typical propagation delays as low as 4.1 ns, allowing for rapid signal processing.
  • Multiple Decoding Options: It can be used to decode a 3-bit binary input to one of eight outputs, and features three enable inputs to facilitate the demultiplexing of additional signals.
  • Low Power Consumption: With its CMOS technology, it has a significantly reduced power consumption, which is critical for power-sensitive designs.
  • Drive Capability: The outputs can drive up to 24 mA, providing the ability to directly drive LEDs and other output devices.
  • Compatibility: It is compatible with 5V systems, which allows for easy integration into mixed-voltage systems.

Applications

The SN74LVC138ARGYRG4 is versatile and can be used in a variety of applications. It is particularly useful in:

  • Memory decoding or data routing applications
  • Digital signal processing (DSP) systems
  • Computer systems for address decoding
  • Communication systems
  • Instrumentation and control systems

Package and Quality

Encased in a VQFN (Very Thin Quad Flat Non-leaded) package, the SN74LVC138ARGYRG4 is designed for space-constrained applications. It is also RoHS compliant, ensuring that it meets current environmental standards for hazardous substances. Texas Instruments is committed to high-quality manufacturing processes, ensuring that each device meets rigorous performance and reliability standards.

For designers looking for a reliable and efficient solution for their digital decoding needs, the SN74LVC138ARGYRG4 from Texas Instruments is an excellent choice that combines performance with practicality.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2376 $51.0840
450+ $0.2226 $100.1700
700+ $0.2151 $150.5700
1,000+ $0.2000 $200.0000
1,300+ $0.1925 $250.2500
1,625+ $0.1850 $300.6250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,740 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess