SN74LVC138ADGVRG4 - Texas Instruments
The SN74LVC138ADGVRG4 is a high-speed, low-voltage 3-to-8 line decoder/demultiplexer integrated circuit produced by Texas Instruments, a leader in semiconductor design and manufacturing. This device is part of the LVC family, which is known for its low-voltage operation and compatibility with mixed-voltage system environments.
The SN74LVC138ADGVRG4 is designed to support multiple applications, including hardware addressing, data routing, and memory chip selection. It is particularly well-suited for systems that require a high degree of precision and speed in decoding or demultiplexing signals.
Key Features:
- Logic Type: 3-to-8 Line Decoder/Demultiplexer
- Supply Voltage Range: 1.65 V to 3.6 V, allowing for use in low-voltage applications.
- High-Speed Operation: Capable of operating at frequencies up to 170 MHz (typical) at 3.3 V.
- Low Power Consumption: Features a typical quiescent current of only 20 µA, maximizing battery life in portable devices.
- Output Drive Capability: Can drive up to 24 mA at the outputs, making it suitable for driving a variety of loads.
- Multiple Package Options: Available in a compact TVSOP (TSSOP) package, ideal for space-constrained applications.
This device has a wide range of applications in modern electronic systems, including but not limited to microprocessor or microcontroller systems, communication devices, and portable electronics. Its ability to operate at a low voltage with high-speed performance makes it an excellent choice for battery-operated devices, where power efficiency is critical.
The SN74LVC138ADGVRG4 is also characterized by its robustness and reliability, with a design that ensures minimal signal distortion and high noise immunity. Texas Instruments' commitment to quality means that this decoder/demultiplexer is manufactured to the highest standards, ensuring consistent performance and durability.
Whether you're designing a complex digital system or simply need a reliable component for signal routing, the SN74LVC138ADGVRG4 from Texas Instruments is a versatile and efficient solution that won't disappoint.