Product Overview: SN74LVC08APWT - Texas Instruments
The SN74LVC08APWT from Texas Instruments is a high-performance, quad 2-input AND gate integrated circuit that belongs to the 74LVC family. This device is designed to operate from a 1.65V to 5.5V VCC supply, making it suitable for a wide range of applications, including interfacing with 5V systems in a mixed 3.3V/5V environment.
The SN74LVC08APWT is optimized for low-voltage operation, maintaining the capability to drive outputs at a high current without compromising the speed. This feature is particularly beneficial for power-sensitive designs, ensuring that the device can deliver efficient logic operations without excessive power consumption.
Key Features:
- Logic Type: Quad 2-Input AND Gate
- Operating Voltage Range: 1.65V to 5.5V
- Output Current: ±8 mA @ 3.3V, ±24 mA @ 5V
- Package: TSSOP-14 (Thin Shrink Small Outline Package)
- Propagation Delay Time: 3.7 ns at 3.3V, 2.9 ns at 5V (max)
- Temperature Operating Range: -40°C to 85°C
With its low on-state resistance, the SN74LVC08APWT ensures minimal voltage drop and power dissipation, which is crucial for maintaining signal integrity in high-speed digital circuits. The device's inputs can tolerate voltages up to 5.5V, even when the operating voltage is lower, providing additional flexibility and protection against higher voltage levels.
The SN74LVC08APWT comes in a compact TSSOP-14 package, which is ideal for space-constrained applications. It is characterized for operation from -40°C to 85°C, ensuring reliability and performance across a broad range of environmental conditions.
As a product of Texas Instruments, a leader in semiconductor design and manufacturing, the SN74LVC08APWT is backed by rigorous testing and quality assurance processes. This integrated circuit is suitable for use in a variety of digital applications, including computing systems, data communication, consumer electronics, and industrial automation, providing a robust and reliable solution for complex logic operations.