The ON Semiconductor MMFT2955T1 is a P-Channel Power MOSFET designed for high-speed switching applications in power management. This MOSFET features a compact SOT-223 surface-mount package, making it suitable for space-constrained applications. It is commonly used in power conversion and regulation circuits, such as DC-DC converters, power supplies, and motor control systems.
Key Features
- Device Type: P-Channel Power MOSFET
- Package: SOT-223
- Drain-Source Voltage (VDS): -60 V
- Continuous Drain Current (ID): -1.8 A
- Power Dissipation (PD): 1.25 W
- Gate-Source Voltage (VGS): ±20 V
- RDS(on): Low on-resistance for higher efficiency
- High-speed switching capabilities
- RoHS compliant, ensuring environmental sustainability
Applications
Due to its high-speed switching and power handling capabilities, the MMFT2955T1 is ideal for a wide range of applications, including:
- Switch Mode Power Supplies (SMPS)
- DC-DC Converters
- Motor Control Circuits
- Power Management Functions
- Load Switching
Quality and Reliability
ON Semiconductor is known for its commitment to quality and reliability, and the MMFT2955T1 is no exception. This MOSFET is designed to meet the stringent requirements of industrial and consumer electronic devices. It offers stable performance over a wide range of temperatures and is built to withstand the rigors of everyday use in electronic circuits.
Environmental Compliance
The MMFT2955T1 complies with RoHS (Restriction of Hazardous Substances) directives, which means it is free from lead and other harmful substances. This compliance ensures that the product is environmentally friendly and can be used in electronic equipment that is sold in regions with strict environmental regulations.