The SN74LVC07ADRG3 is a high-performance, hex buffer/driver from Texas Instruments, designed to provide efficient and reliable voltage translation in a variety of digital applications. This integrated circuit is part of the LVC family, which is known for its low-voltage operation and compatibility with TTL levels.
Key Features
- Logic Type: Hex Buffer/Driver with Open-Drain Outputs
- Voltage Range: Operates from 1.65 V to 5.5 V, making it suitable for interfacing with both 3.3 V and 5 V logic levels.
- Drive Capability: Capable of driving up to 32 mA at 5 V, which allows it to handle a wide range of loads.
- Speed: Features a propagation delay time of less than 3.4 ns at 3.3 V, ensuring high-speed operation for critical applications.
- I/O Compatibility: Inputs accept voltages up to 5.5 V, making it compatible with various signal levels without the need for level shifters.
- Package: Available in a small-outline integrated circuit package (SOIC) with 14 pins, providing a compact footprint for space-constrained applications.
- Temperature Range: Designed to operate over an industrial temperature range of -40°C to 85°C.
Applications
The versatility of the SN74LVC07ADRG3 allows it to be used in a diverse array of electronic systems. It is particularly well-suited for:
- Level shifting in multi-voltage systems
- Interfacing between microprocessors, microcontrollers, or other digital logic devices with different voltage domains
- Driving heavy loads, such as LEDs or relays
- Signal buffering to prevent loading on sensitive circuits
Quality and Reliability
As with all Texas Instruments products, the SN74LVC07ADRG3 is manufactured to high standards of quality and reliability. It is designed to meet the rigorous demands of the industrial and commercial sectors, ensuring consistent performance across a wide range of environmental conditions.