EN
  • EN
  • DE

MC74LVX132DTR2G

Part No MC74LVX132DTR2G
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC GATE NAND 4CH 2-INP 14-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Logic Type NAND Gate
Number of Circuits 4
Number of Inputs 2
Supply Voltage - Operating 2 V to 3.6 V
Current - Quiescent (Max) 2μA
Current - Output High, Low 4mA, 4mA
Logic Level - Low 0.3 V to 1 V
Logic Level - High 1.6 V to 2.6 V
Max Propagation Delay @ V, Max CL 15.4ns @ 3.3V, 50pF
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 14-TSSOP
Dimension 14-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 208018-MC74LVX132DTR2G
Ultra Librarian 3D Model Ultra Librarian MC74LVX132DTR2G CAD Model

Description

ON Semiconductor MC74LVX132DTR2G Quad NAND Schmitt Trigger

The MC74LVX132DTR2G is a high-performance, quad 2-input NAND Schmitt Trigger designed by ON Semiconductor, a leading name in the semiconductor industry. This device is part of the LVX family of products, which are characterized by their low-voltage operation and interface capability with 5V logic levels while maintaining the speed of LVX technology.

The MC74LVX132DTR2G is fabricated with sub-micron silicon gate and double-layer metal wiring C2MOS technology. It is designed for use in applications where noise immunity is crucial, such as in industrial controls, automotive environments, and other systems where the electrical environment can be quite noisy. The Schmitt Trigger action of the inputs makes the circuit highly tolerant to slower input rise and fall times, which is ideal for applications that involve noisy or slowly changing input signals.

This device features hysteresis between the positive-going and negative-going input thresholds, which typically is 1.2V at VCC = 3.3V, thus providing noise immunity and allowing for slow input transition. The input structures provide protection when voltages up to 7V are applied, regardless of the supply voltage. This allows the MC74LVX132DTR2G to be used in mixed-voltage applications where the input signals may exceed the supply voltage.

With an operating voltage range of 2.0V to 3.6V, this Schmitt Trigger is particularly suitable for battery-operated and portable applications where power efficiency is a primary concern. Additionally, it boasts a high drive current of ±24 mA at the outputs, ensuring strong signal driving capability for various loads.

Available in a TSSOP-14 package, the MC74LVX132DTR2G is also designed for space-saving needs, making it an excellent choice for compact PCB layouts. The device's performance is guaranteed over the full temperature and voltage range, ensuring reliability across diverse operating conditions.

With its robust design and ON Semiconductor's commitment to quality, the MC74LVX132DTR2G is a reliable and versatile component for designers looking to enhance their digital logic systems with noise immunity and low power consumption.

You May Also Be Interested in

Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.4118 $59.7110
345+ $0.3380 $116.6100
530+ $0.3273 $173.4690
730+ $0.3169 $231.3370
945+ $0.3062 $289.3590
1,265+ $0.2746 $347.3690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess