EN
  • EN
  • DE

SN74LVC04PWR

Part No SN74LVC04PWR
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1095148-SN74LVC04PWR
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74LVC04PWR CAD Model

Description

The SN74LVC04PWR is a high-performance, hex inverter integrated circuit (IC) designed and manufactured by Texas Instruments (TI). This versatile IC belongs to the 74LVC family, which is well-known for its low-voltage operation and compatibility with 3.3V and 5V systems. The SN74LVC04PWR is specifically engineered to address the needs of modern digital systems requiring efficient logic inversion with minimal power consumption.

This device features six independent inverters, which makes it highly suitable for applications that require multiple inverting functions within a single package. The SN74LVC04PWR operates over a broad voltage range of 1.65V to 5.5V, providing designers with the flexibility to integrate it into various low-voltage and mixed-voltage environments without compromising performance.

The SN74LVC04PWR is supplied in a TSSOP (Thin Shrink Small Outline Package) with 14 pins, offering a compact footprint ideal for space-constrained applications. The small form factor combined with the low power consumption makes it a preferred choice for portable and battery-operated devices.

The inputs of the SN74LVC04PWR are designed to tolerate voltages up to 5.5V, regardless of the operating voltage, which provides additional protection against higher voltage levels and enhances the robustness of the application. Additionally, the IC supports a wide operating temperature range, ensuring reliable performance in various environmental conditions.

Key features of the SN74LVC04PWR include Schmitt-trigger action at all inputs, which allows for slow input transition and better noise immunity. The device also boasts a high drive capability, with the ability to source or sink up to 24mA at the output, making it suitable for driving heavier loads.

In summary, the SN74LVC04PWR from Texas Instruments is a versatile, efficient, and reliable solution for digital systems requiring multiple inverting functions. With its low-voltage operation, robust input tolerance, and compact packaging, it is an excellent choice for a wide range of applications in computing, networking, consumer electronics, and more.

You May Also Be Interested in

Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess