EN
  • EN
  • DE

SN74LVC04AQDRG4Q1

Part No SN74LVC04AQDRG4Q1
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC INVERTER 6CH 1-INP 14SOIC / Inverter IC 6 Channel 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series Automotive, AEC-Q100, 74LVC
Logic Type Inverter
Number of Circuits 6
Number of Inputs 1
Voltage - Supply 2V ~ 3.6V
Current - Quiescent (Max) 10 µA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 4.5ns @ 3.3V, 50pF
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Supplier Device Package 14-SOIC
Package / Case 14-SOIC (0.154", 3.90mm Width)
Base Product Number SN74LVC04
Standard Package 2,500
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257466-SN74LVC04AQDRG4Q1
Ultra Librarian 3D Model Ultra Librarian SN74LVC04AQDRG4Q1 CAD Model

Description

Product Overview: SN74LVC04AQDRG4Q1 from Texas Instruments

The SN74LVC04AQDRG4Q1 is a high-performance, automotive-grade hex inverter chip designed and manufactured by Texas Instruments, a global leader in semiconductor solutions. This integrated circuit is part of the LVC family, which is known for its low-voltage operation and compatibility with mixed-voltage systems. The device is specifically tailored for automotive applications and is AEC-Q100 qualified, ensuring reliability and performance under extreme conditions.

Key Features

  • Logic Type: Hex Inverter
  • Operating Voltage Range: 1.65 V to 5.5 V
  • Output Drive Capability: ±24-mA Output Drive at 3.3 V
  • Logic Level Translation: Capable of translating inputs from 5V to 3.3V/2.5V/1.8V
  • Propagation Delay Time: Fast propagation delay times, ensuring swift signal processing
  • Temperature Range: Extended industrial temperature range of -40°C to 125°C
  • Package: Supplied in a thin shrink small-outline package (SSOP) for space-saving considerations
  • Automotive Qualifications: Meets or exceeds the requirements of the AEC-Q100 standards for automotive use

Applications

The SN74LVC04AQDRG4Q1 is ideally suited for a wide range of automotive applications where signal inversion is required. This includes but is not limited to engine control units, body control modules, infotainment systems, and advanced driver assistance systems (ADAS). Its robust design also makes it a good fit for other high-reliability environments beyond automotive, such as industrial and telecommunication systems.

Quality and Reliability

Quality is a hallmark of Texas Instruments, and the SN74LVC04AQDRG4Q1 is no exception. It is manufactured to the highest standards to ensure consistent performance. The device's automotive-grade qualification signifies its capability to withstand harsh automotive environments, characterized by high temperatures and vibrations.

Environmental Compliance

The SN74LVC04AQDRG4Q1 complies with RoHS standards, reflecting Texas Instruments' commitment to environmental sustainability. This compliance ensures that the device is free from hazardous substances, making it a responsible choice for both manufacturers and the environment.

You May Also Be Interested in

Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess