EN
  • EN
  • DE

SN74LVC04APWT

Part No SN74LVC04APWT
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description HEX INVERTERS | IC INVERTER 6CH 6-INP 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Logic Type Inverter
Number of Inputs 6
Supply Voltage (V) 1.65V ~ 3.6V
Current - Quiescent (Maximum) 1μA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.7V ~ 0.8V
Logic Level - High 1.7V ~ 2V
Max Propagation Delay at V, Max CL 4.3ns at 3.3V, 50pF
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Supplier Device Package 14-TSSOP
Manufacturer Package 14-TSSOP
Family Part Number 74LVC04
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 712273-SN74LVC04APWT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LVC04APWT CAD Model

Description

The SN74LVC04APWT is a high-performance, hex inverter chip designed and manufactured by Texas Instruments. This integrated circuit is part of the LVC family, which stands for Low-Voltage CMOS, indicating that the device is optimized for low power consumption while maintaining high-speed operation. The device is particularly suitable for applications that require inverting functions and operates with a wide supply voltage range of 1.65V to 5.5V, making it versatile for various digital logic systems.

Key Features:

  • Logic Type: Hex Inverter - The chip contains six independent inverter gates.
  • Operating Voltage: 1.65V to 5.5V - Compatible with a broad range of supply voltages.
  • Output Drive Capability: Can drive up to 24mA at the output, providing good current capability for connected loads.
  • Input Compatibility: 5V tolerant inputs - Inputs can handle 5V even when operating at a lower voltage, facilitating interfacing with different logic levels.
  • Propagation Delay: Fast propagation delay times, ensuring quick response to input changes.
  • Package: TSSOP (Thin Shrink Small Outline Package) - The SN74LVC04APWT comes in a space-saving 14-pin TSSOP package, suitable for surface-mount technology (SMT).
  • Temperature Range: Designed to operate over an extended industrial temperature range.

Applications:

The versatility of the SN74LVC04APWT makes it an excellent choice for a wide array of applications. It is commonly used in:

  • Signal processing
  • Waveform generation
  • Logic level translation
  • Power supply control
  • Communication systems
  • Embedded systems

With its robust design and compatibility with various logic levels, the SN74LVC04APWT is a reliable component for designers who need a dependable inverting function in their digital circuits. Texas Instruments' commitment to quality ensures that this product meets the stringent requirements of the electronics industry, making it a smart choice for both prototyping and mass production.

You May Also Be Interested in

Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Nexperia USA Inc.
IC GATE NAND 1CH 2-INP 6XSON
Need more? Email Us
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Texas Instruments
IC GATE XOR 4CH 2-INP 14TSSOP
Need more? Email Us
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
285+ $0.1758 $50.1030
610+ $0.1647 $100.4670
945+ $0.1592 $150.4440
1,355+ $0.1480 $200.5400
1,755+ $0.1425 $250.0875
2,195+ $0.1369 $300.4955
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,260 pieces
MOQ: 285 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess