EN
  • EN
  • DE

SN74LVC00AQPWREP

Part No SN74LVC00AQPWREP
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE NAND 4CH 2-INP 14TSSOP / NAND Gate IC 4 Channel 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74LVC
Logic Type NAND Gate
Number of Circuits 4
Number of Inputs 2
Voltage - Supply 2V ~ 3.6V
Current - Quiescent (Max) 10 µA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 4.3ns @ 3.3V, 50pF
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Supplier Device Package 14-TSSOP
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Base Product Number 74LVC00
Other Names 296-22324-1,V62/04652-01YE,296-22324-2,-296-22324-1,-296-22324-1R,-V62/04652-01YE,296-22324-2R,296-22324-6,296-22324-6R,296-22324-1R,-V62/04652-01YER,-296-22324-1,-SN74LVC00AQPWREPR
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257697-SN74LVC00AQPWREP
Ultra Librarian 3D Model Ultra Librarian SN74LVC00AQPWREP CAD Model

Description

The SN74LVC00AQPWREP is a high-performance, quadruple 2-input positive-NAND gate integrated circuit designed and manufactured by Texas Instruments. This device belongs to the LVC family, which is known for its low-voltage operation and compatibility with mixed-voltage systems. The SN74LVC00AQPWREP is specifically engineered to meet the rigorous demands of space-constrained and safety-critical applications, making it an ideal choice for aerospace and defense projects.

Key Features:

  • Logic Type: 2-Input Positive-NAND Gate
  • Supply Voltage Range: 1.65 V to 5.5 V
  • Logic Level Compatibility: 5V tolerant inputs allow for interfacing with mixed-voltage systems.
  • Output Drive Capacity: Capable of driving up to 24 mA, providing robust output signals.
  • Operating Temperature: Designed to operate over an extended temperature range of -55°C to 125°C, ensuring reliability under extreme conditions.
  • Packaging: Available in a TSSOP (Thin Shrink Small Outline Package) with 14 pins, optimized for space-saving and surface-mount technology.
  • Enhanced Product (EP): Meets Texas Instruments' stringent Enhanced Product standards, ensuring higher reliability and performance in critical applications.

Applications:

The SN74LVC00AQPWREP is designed for a wide range of applications, including but not limited to:

  • Space systems and satellite communication
  • Avionics and aerospace electronics
  • Military and defense equipment
  • High-reliability industrial applications
  • Automotive systems requiring extended temperature ranges

Quality and Reliability:

With Texas Instruments' commitment to quality, the SN74LVC00AQPWREP is manufactured in facilities that are certified to industry standards, and it has undergone rigorous testing to ensure high reliability and performance under extreme conditions. The device is also supported by Texas Instruments' comprehensive technical documentation, making integration into your existing systems seamless and straightforward.

You May Also Be Interested in

ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess