EN
  • EN
  • DE

SN74LVC00AQDREP

Part No SN74LVC00AQDREP
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE NAND 4CH 2-INP 14SOIC / NAND Gate IC 4 Channel 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74LVC
Logic Type NAND Gate
Number of Circuits 4
Number of Inputs 2
Voltage - Supply 2V ~ 3.6V
Current - Quiescent (Max) 10 µA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 4.3ns @ 3.3V, 50pF
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Supplier Device Package 14-SOIC
Package / Case 14-SOIC (0.154", 3.90mm Width)
Base Product Number 74LVC00
Other Names 296-22323-1R,296-22323-2,296-22323-1,V62/04652-01XE,296-22323-6,-V62/04652-01XE,-296-22323-1,2156-SN74LVC00AQDREP,-V62/04652-01XER,-296-22323-1R,296-22323-2R,-SN74LVC00AQDREPR,TEXTISSN74LVC00AQDREP,-296-22323-1,296-22323-6R
Standard Package 2,500
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257696-SN74LVC00AQDREP
Ultra Librarian 3D Model Ultra Librarian SN74LVC00AQDREP CAD Model

Description

The SN74LVC00AQDREP is a high-performance, quadruple 2-input positive-NAND gate integrated circuit from Texas Instruments, designed to operate from 1.65 V to 5.5 V. This makes it ideal for interfacing with both 3.3 V and 5 V systems. It belongs to the LVC family, which is known for low-voltage operation and high-speed interfacing technology.

Key Features:

  • Wide Supply Voltage Range: 1.65 V to 5.5 V, compatible with a variety of logic levels and systems.
  • High Drive Capability: Capable of driving up to 24 mA at the output, allowing for direct drive of LEDs or other high-drain devices.
  • Low Power Consumption: Uses a low-power technology that minimizes current draw when in operation, making it suitable for battery-powered applications.
  • I/O Tolerance: Inputs accept voltages up to 5.5 V, providing design flexibility and protection against higher voltage levels.
  • Enhanced ESD Protection: Features robust electrostatic discharge (ESD) protection, which prevents damage from static electricity and enhances product reliability.
  • Operational Temperature Range: Designed to work reliably over a wide temperature range, making it suitable for industrial and automotive applications.
  • Enhanced Product Change Notification: Comes with a product change notification service, ensuring users are informed of any changes to the product or its specifications.

Applications:

  • Telecommunications
  • Computers and Computer Peripherals
  • Industrial Controls
  • Portable Electronics
  • Data Storage
  • Automotive Systems

The SN74LVC00AQDREP is available in a 14-pin SOIC package and is characterized for operation from -40°C to 125°C. Its robust design ensures high performance in a wide range of applications, from consumer electronics to automotive and industrial systems. With its low-voltage operation, high-speed interface, and ESD protection, the SN74LVC00AQDREP is a reliable choice for designers who require a NAND gate logic function with the added benefits of Texas Instruments' LVC technology.

You May Also Be Interested in

Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0091 $51.1547
41+ $2.4690 $101.2290
63+ $2.3919 $150.6897
87+ $2.3147 $201.3789
112+ $2.2376 $250.6112
150+ $2.0061 $300.9150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,780 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess