Product Overview: SN74LVC00APWG4
The SN74LVC00APWG4 is a high-performance, quadruple 2-input positive-NAND gate integrated circuit (IC) manufactured by Texas Instruments. This device is designed to operate from a 1.65 V to 5.5 V VCC operating range, making it ideal for interfacing with both 3.3 V and 5 V systems. It is part of the SN74LVC family, which is well-known for its low-voltage operation and low-power consumption.
Features
- Logic Type: Quadruple 2-Input Positive-NAND Gate
- Operating Voltage Range: 1.65 V to 5.5 V
- High Drive: ±24-mA Output Drive at 3.3 V
- Low Input Capacitance: 4.5 pF (Typical)
- IOFF Supports Partial-Power-Down Mode Operation
- Latch-Up Performance Exceeds 250 mA Per JESD 17
- ESD Protection Exceeds JESD 22
Applications
The SN74LVC00APWG4 is versatile and can be used in a wide range of applications. It is particularly useful in:
- Smartphones, Tablets, and Portable Electronics
- Computers and Computer Peripherals
- Data Communication Equipment
- Office Automation Machines
- Consumer Electronics
Packaging and Quality
This device is offered in a TSSOP (Thin Shrink Small Outline Package) with 14 pins, which is suitable for surface-mount technology (SMT). The SN74LVC00APWG4 also ensures a high level of quality and reliability, as it is subjected to Texas Instruments' rigorous testing and quality control procedures.
Environmental and Regulatory Compliance
The SN74LVC00APWG4 is compliant with RoHS (Restriction of Hazardous Substances) standards, ensuring that it is free from specific hazardous materials found in electrical and electronic products. This commitment to environmental responsibility makes it an ideal choice for manufacturers looking to create eco-friendly products.
To summarize, the SN74LVC00APWG4 from Texas Instruments is a highly efficient NAND gate IC that offers compatibility with multiple voltage systems, high-drive capability, and is designed with environmental consciousness in mind. Its robust packaging and compliance with industry standards make it a reliable and sustainable choice for designers and engineers in various electronic applications.