EN
  • EN
  • DE

SN74LV86AD

Part No SN74LV86AD
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description QUADRUPLE 2-INPUT EXCLUSIVE-OR GATES | IC GATE XOR 4CH 2-INP 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Logic Type XOR (Exclusive OR)
Number of Inputs 2
Supply Voltage (V) 2V ~ 5.5V
Current - Quiescent (Maximum) 20μA
Current - Output High, Low 12mA, 12mA
Logic Level - Low 0.5V
Logic Level - High 1.5V
Max Propagation Delay at V, Max CL 8.8ns at 5V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Supplier Device Package 14-SOIC
Manufacturer Package 14-SOIC
Family Part Number 74LV86
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1255363-SN74LV86AD
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LV86AD CAD Model

Description

SN74LV86AD Quad 2-Input Exclusive-OR Gate by Texas Instruments

The SN74LV86AD from Texas Instruments is a high-performance, four-independent 2-input exclusive-OR gate integrated circuit, designed to operate from a wide voltage range of 2 V to 5.5 V. This makes it ideal for interfacing with both 3.3 V and 5 V systems. Packaged in a compact 14-pin SOIC, the SN74LV86AD offers a space-saving solution for modern digital circuits.

With its low-power consumption and high-speed operation, the SN74LV86AD is suitable for a wide range of applications, including battery-powered devices, portable electronics, and high-speed data processing systems. It features a typical tpd of 4.5 ns at 5 V, allowing for quick signal processing and reduced delay times in critical applications.

The SN74LV86AD is characterized for operation from -40°C to 85°C, ensuring reliable performance across a broad range of environmental conditions. The device's inputs are designed to be 5.5-V tolerant, which provides additional interfacing flexibility and protection against higher voltage levels that may occur in mixed-voltage systems.

Key features of the SN74LV86AD include:

  • Wide Operating Voltage Range of 2 V to 5.5 V
  • High On-Off Output Voltage Ratio
  • Output Drive Capability: 8 mA at 5 V
  • Low Input Current of 1 µA (Max)
  • Low Quiescent Power Consumption: 20 µA (Max at 5 V)
  • 5.5-V Tolerant Inputs
  • Supports Mixed-Mode Voltage Operation on All Ports
  • Implemented in the Optimized Silicon-Gate CMOS Technology

The SN74LV86AD is also equipped with balanced propagation delays and low-input pulse-width distortion, ensuring that signals are processed with high fidelity and minimal skewing. This makes the device particularly useful for implementing logical comparison functions, parity generators and checkers, or any digital system that requires exclusive-OR operations.

Overall, the SN74LV86AD from Texas Instruments is a robust, versatile, and efficient solution for digital systems requiring exclusive-OR logic gates. Its compatibility with a wide range of operating voltages and its tolerance to higher input voltages make it a preferred choice for designers looking to create reliable and adaptable electronic products.

You May Also Be Interested in

Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2237 $50.3325
545+ $0.1836 $100.0620
845+ $0.1779 $150.3255
1,165+ $0.1721 $200.4965
1,505+ $0.1664 $250.4320
2,015+ $0.1492 $300.6380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,050 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess