EN
  • EN
  • DE
  • IT

SN74LV595AQPWRQ1

Part No SN74LV595AQPWRQ1
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description IC SHIFT REG 8BIT 3ST 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Shift Registers
Mfr Texas Instruments
Series Automotive, AEC-Q100, 74LV
Package Tape & Reel
Product Status Active
Logic Type Shift Register
Output Type Tri-State
Number of Elements 1
Number of Bits per Element 8
Function Serial to Parallel, Serial
Voltage - Supply 2V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number 74LV595
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1371357-SN74LV595AQPWRQ1
Ultra Librarian 3D Model Ultra Librarian SN74LV595AQPWRQ1 CAD Model

Description

SN74LV595AQPWRQ1 8-Bit Shift Registers from Texas Instruments

The SN74LV595AQPWRQ1 is a high-performance, 8-bit shift register designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is part of the automotive-qualified product line, ensuring reliability and performance under the stringent conditions typical of automotive applications. The SN74LV595AQPWRQ1 is tailored to meet the requirements of systems that need to convert serial data to parallel output formats, making it an ideal choice for a wide range of applications including control systems, LED displays, and digital signal processing.

Constructed with a low-voltage CMOS technology, it boasts a wide operating voltage range from 2V to 5.5V. This flexibility in supply voltage enables the device to be used in various environments and interfaced with both 3.3V and 5V logic levels. This feature is particularly important for automotive systems that need to maintain functionality across a range of voltages.

The SN74LV595AQPWRQ1 offers an 8-bit serial-in, parallel-out shift register with a storage register and 3-state outputs. The two registers communicate via a serial shift-right operation which is governed by the shift register clock (SRCLK), and the storage register clock (RCLK). Data is entered serially through a serial data input (SER) pin and then outputted in parallel through the Q0 to Q7 pins after the shifting and storage process. This dual-register architecture allows for seamless data manipulation and buffering, providing a stable and reliable output of data.

Additional features of this device include a clear function that resets the internal registers, providing a clean slate for data operations. The outputs can be placed in a high-impedance state, which is useful for interfacing with bus-oriented systems. The SN74LV595AQPWRQ1 comes in a TSSOP (Thin Shrink Small Outline Package) form factor with the 'QPWR' suffix indicating the automotive-grade quality and the enhanced thermal performance of the package.

With its robust design and versatile features, the SN74LV595AQPWRQ1 from Texas Instruments stands out as a reliable and efficient solution for serial-to-parallel data conversion in automotive and other high-demand environments.

You May Also Be Interested in

Texas Instruments
PARALLEL-LOAD 8-BIT SHIFT REGIST
Lowest to $6.1501
Renesas Electronics America
Shift Element Bit
Need more? Email Us
Rochester Electronics
Shift Element Bit
Need more? Email Us
Texas Instruments
54LS166A PARALLEL-LOAD 8-BIT SHI / Shift Element Bit
Need more? Email Us
Rochester Electronics
Shift Element Bit
Need more? Email Us
ON Semiconductor
IC SHIFT REGISTER 8BIT 14SOIC
Lowest to $0.1475
ON Semiconductor
SHIFT REGISTER, 4-BIT / Shift Element Bit
Need more? Email Us
Texas Instruments
CMOS 18-STAGE STATIC SHIFT REGIS
Lowest to $17.3207
Texas Instruments
8-BIT UNIVERSAL SHIFT/STORAGE RE
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7983 $59.8725
175+ $0.6551 $114.6425
265+ $0.6346 $168.1690
365+ $0.6142 $224.1830
475+ $0.5937 $282.0075
635+ $0.5322 $337.9470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess