EN
  • EN
  • DE

SN74LV595ADBR

Part No SN74LV595ADBR
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description IC 8BIT SHIFT REG 3ST-OUT 16SSOP  /  Shift Shift Register 1 Element 8 Bit 16-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Shift Registers
Mfr Texas Instruments
Series 74LV
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Shift Register
Output Type Tri-State
Number of Elements 1
Number of Bits per Element 8
Function Serial to Parallel, Serial
Voltage - Supply 2V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-SSOP (0.209", 5.30mm Width)
Supplier Device Package 16-SSOP
Base Product Number SN74LV59
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257039-SN74LV595ADBR
Ultra Librarian 3D Model Ultra Librarian SN74LV595ADBR CAD Model

Description

The SN74LV595ADBR from Texas Instruments is a high-performance, 8-bit shift registers that feature 3-state outputs designed for 2-V to 5.5-V VCC operation. This integrated circuit (IC) is part of the 74LV family, which is well-known for its low-voltage operation and low power consumption, making it an ideal choice for battery-operated and low-power applications.

Key Features

  • 8-Bit Serial-In, Parallel-Out Shift: The SN74LV595ADBR allows serial input to be converted into parallel output, enabling the conversion of data for easier processing and handling.
  • Wide Operating Voltage Range: With a 2-V to 5.5-V VCC operation, it is versatile for use in various applications, accommodating a wide range of power supplies.
  • Direct Clear Function: The integrated Clear function allows for immediate clearing of the shift register, enhancing the flexibility and control of data handling.
  • Edge-Triggered Clock: A dedicated clock input that is edge-triggered enables precise timing and data synchronization.
  • Output Drive Capability: The device can drive up to 12 LSTTL loads, providing sufficient output current for a wide range of applications.

Applications

The SN74LV595ADBR is widely used in various applications, including:

  • Microprocessor Expansion
  • LED Displays
  • Data Acquisition Systems
  • Communication Systems
  • Instrumentation and Control Systems

Package and Quality

This device is available in a SSOP (DB) package, providing a compact footprint suitable for space-constrained applications. The SN74LV595ADBR is also characterized for operation from -40°C to 85°C, ensuring reliable performance in a broad range of environmental conditions. Texas Instruments is committed to maintaining high-quality standards, and this product is no exception, complying with the rigorous industry standards for performance and reliability.

With its combination of versatility, power efficiency, and robustness, the SN74LV595ADBR from Texas Instruments is an excellent choice for designers looking to implement reliable data handling and display functionalities in their electronic projects.

You May Also Be Interested in

Texas Instruments
IC UNIV SHIFT/STORAGE 3OUT 20SO / Shift Shift Register 1 Element 8 Bit 20-SO
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16SSOP / Shift Shift Register 1 Element 8 Bit 16-SSOP
Lowest to $0.4868
Texas Instruments
IC REGISTER, BI-DIRECT DL 24SOIC / Shift Register File 2 Element 4 Bit 24-SOIC
Need more? Email Us
Texas Instruments
IC REGISTER FILE DL 16X4 24-SOIC / Shift Register File 2 Element 4 Bit 24-SOIC
Need more? Email Us
Texas Instruments
IC REGISTER FILE DL 16X4 24SO / Shift Register File 2 Element 4 Bit 24-SO
Need more? Email Us
Texas Instruments
IC BI-DIR UNIV SHIFT REG 16-SOIC / Shift Register, Bidirectional 1 Element 4 Bit 16-SOIC
Need more? Email Us
Texas Instruments
IC PAR-LOAD SHIFT REGIST 16-SSOP / Shift Shift Register 1 Element 8 Bit 16-SSOP
Need more? Email Us
Texas Instruments
IC REGISTER, MULTIPLEXED 20SOIC / Shift Shift Register 1 Element 8 Bit 20-SOIC
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16-SSOP / Shift Shift Register 1 Element 8 Bit 16-SSOP
Lowest to $0.4494

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess