EN
  • EN
  • DE

SN74LV573ATRGYR

Part No SN74LV573ATRGYR
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC TRANSP LATCH OCTAL D 20-QFN / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-VQFN (3.5x4.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Latches
Mfr Texas Instruments
Series 74LV
Product Status Obsolete
Logic Type D-Type Transparent Latch
Output Type Tri-State
Voltage - Supply 2V ~ 5.5V
Independent Circuits 1
Delay Time - Propagation 1ns
Current - Output High, Low 16mA, 16mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 20-VFQFN Exposed Pad
Supplier Device Package 20-VQFN (3.5x4.5)
Base Product Number SN74LV57
Other Names 296-18746-2,296-18746-1,TEXTISSN74LV573ATRGYR,-SN74LV573ATRGYRR,2156-SN74LV573ATRGYR-TITR,296-18746-6,-SN74LV573ATRGYRG4R,-296-18746-1,-SN74LV573ATRGYRG4,-296-18746-1
Standard Package 3,000
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257284-SN74LV573ATRGYR
Ultra Librarian 3D Model Ultra Librarian SN74LV573ATRGYR CAD Model

Description

SN74LV573ATRGYR Octal Transparent D-Type Latches with 3-State Outputs

The SN74LV573ATRGYR is a high-performance, octal transparent D-type latch designed by Texas Instruments. This integrated circuit is part of the 74LV family, which operates at a lower voltage range and offers a balance between speed and power consumption. The device is optimized for use in applications requiring the capture and retention of an 8-bit data set with minimal power draw.

Key Features:

  • Voltage Range: The SN74LV573ATRGYR operates at a voltage range of 2.7V to 3.6V, making it ideal for use in low-voltage applications.
  • High-Speed: With a typical propagation delay of only 4.5ns, this device ensures rapid response times, suitable for high-speed data capture and processing.
  • 3-State Outputs: The octal latches feature 3-state outputs that facilitate bus-oriented applications by allowing the outputs to be set to a high impedance state, effectively disconnecting them from the bus.
  • Edge-Triggered Latches: These transparent latches are edge-triggered, capturing data on the rising edge of the clock signal, which helps in synchronizing data flow within a system.
  • Low Power Consumption: As part of the 74LV family, this device is designed for low power consumption, preserving battery life in portable applications.
  • Wide Operating Temperature: The device can operate over a wide temperature range from -40°C to 85°C, allowing for use in various environmental conditions.

Applications:

The SN74LV573ATRGYR is versatile and can be used in a variety of applications, including:

  • Memory storage and retrieval systems
  • Data communication and networking equipment
  • Industrial control systems
  • Portable electronics
  • Microprocessor or microcontroller interface

Package and Quality:

The SN74LV573ATRGYR comes in a TSSOP (Thin Shrink Small Outline Package) with 20 pins, providing a compact footprint for space-constrained applications. It is also RoHS compliant and follows Texas Instruments' commitment to environmental sustainability. With its robust design and tested quality, this product from Texas Instruments delivers reliability and performance for critical electronic systems.

You May Also Be Interested in

National Semiconductor
D LATCH, 100K SERIES
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Texas Instruments
IC NOR R/S LTCH 3ST QUAD 16TSSOP
Lowest to $0.5269
NXP / Nexperia
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Need more? Email Us
Texas Instruments
HIGH SPEED CMOS LOGIC OCTAL TRAN
Lowest to $15.1239
Nexperia USA Inc.
IC D-TYPE ADDR 1:8 16-TSSOP
Need more? Email Us
Texas Instruments
HIGH SPEED CMOS LOGIC DUAL 2-BIT
Lowest to $25.3828
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SSOP
Need more? Email Us
Texas Instruments
D-Type Transparent Latch 4 Channel 1:1 IC Differential 16-SO
Lowest to $0.5565

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.2805 $50.4900
435+ $0.2302 $100.1370
675+ $0.2230 $150.5250
930+ $0.2158 $200.6940
1,200+ $0.2086 $250.3200
1,605+ $0.1870 $300.1350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,597 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess