The SN74LV573APW is a high-performance, octal transparent D-type latch designed by Texas Instruments. This integrated circuit is part of the 74LV family, which is known for its low-voltage operation and high-speed performance. The device is particularly suitable for implementing buffer registers, I/O ports, bidirectional bus drivers, and working memory.
Key Features:
- Logic Family: LV - Low-Voltage BiCMOS
- Latch Type: D-Type Transparent Latches
- Output Type: 3-State Outputs
- Number of Channels: 8
- Supply Voltage: 2V to 3.6V
- Operating Temperature: -40°C to 85°C
- Package: TSSOP (Thin Shrink Small Outline Package) with 20 pins
- Bus Hold Provided: Yes
Performance and Advantages:
The SN74LV573APW boasts a wide operating voltage range, making it versatile for various applications. The device can operate at a voltage as low as 2V, which is ideal for portable and battery-powered applications. It also provides high drive output currents, which is essential for driving heavy loads with minimal signal distortion.
With its 3-state outputs, the SN74LV573APW can be placed in a high-impedance state, making it easy to share a common bus without the risk of bus contention. This feature is particularly useful in multiplexed bus systems where multiple devices need to communicate over the same bus lines.
Applications:
- Computers and Computer Peripherals
- Data Communication
- Telecommunication Systems
- Consumer Electronics
- Industrial Control Systems
Overall, the SN74LV573APW from Texas Instruments is a reliable choice for designers looking for a low-voltage, high-speed octal transparent latch. Its robust feature set and flexible design options make it a go-to component for a wide range of digital logic applications.