EN
  • EN
  • DE

SNJ54LS279AJ

Part No SNJ54LS279AJ
Manufacturer Texas Instruments
Catalog Logic - Latches
Description QUADRUPLE /S-/R LATCHES 16-CDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Latches
Mfr Texas Instruments
Series 54LS
Package Tube
Product Status Active
Logic Type S-R Latch
Output Type Standard
Voltage - Supply 4.5V ~ 5.5V
Independent Circuits 4
Delay Time - Propagation 27ns
Current - Output High, Low 400µA, 4mA
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case 16-CDIP (0.300", 7.62mm)
Supplier Device Package 16-CDIP
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 674003-SNJ54LS279AJ
Ultra Librarian 3D Model Ultra Librarian SNJ54LS279AJ CAD Model

Description

The SNJ54LS279AJ is a high-performance integrated circuit designed and manufactured by the renowned Texas Instruments. It is part of the 54LS series, which is known for its robustness and reliability, especially in demanding applications. This particular IC is a quad S-R (set-reset) latch, which is essential for digital systems requiring stable storage elements.

Key Features

  • Logic Type: The SNJ54LS279AJ is a quad S-R latch, which means it contains four independent set-reset latches in a single package.
  • Package: This device comes in a durable ceramic J-lead chip carrier package, which is ideal for harsh environments and offers excellent thermal properties.
  • Operating Temperature: It is designed to operate over a wide temperature range, making it suitable for military or aerospace applications that can experience extreme conditions.
  • Logic Family: As a part of the 54LS logic family, this device benefits from low power Schottky technology, which provides a balance between speed and power consumption.

Applications

The SNJ54LS279AJ is versatile and can be used in various applications, including:

  • Control systems
  • Industrial automation
  • Military and aerospace electronics
  • Data storage devices
  • Communication systems

Technical Specifications

Below are some of the technical specifications that define the SNJ54LS279AJ:

  • Logic Function: S-R Latch
  • Number of Circuits: 4
  • Output Current: High/Low
  • Voltage - Supply: The device typically operates at 5V.
  • Independent Circuits: 4
  • Delay Time: Propagation delay time is minimized for fast response in critical applications.

With its robust design and comprehensive features, the SNJ54LS279AJ from Texas Instruments is a reliable choice for designers looking for a high-quality S-R latch for their digital systems. Its durable package and wide temperature range make it an excellent choice for applications that are exposed to harsh conditions.

You May Also Be Interested in

Texas Instruments
IC DUAL 2BIT BSTBL LTCH 16SOIC
Lowest to $0.9031
Renesas Electronics America
IC TRANSP LATCH 16BIT 48-SSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
Lowest to $1.3063
NXP / Nexperia
IC 16BIT D TYPE LATCH 48TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Need more? Email Us
Renesas Electronics America
IC LATCH 12-24BIT MUX D 56-TSSOP / D-Type Transparent Latch 1 Channel 12:24 IC Tri-State 56-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-TSSOP
Lowest to $0.2745
Nexperia USA Inc.
IC OCT D TRANSP LTCH 3ST 20TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $0.2703
Texas Instruments
AUTOMOTIVE 8-BIT ADDRESSABLE LAT / D-Type, Addressable 1 Channel 1:8 IC CMOS 16-TSSOP
Lowest to $0.3245
Toshiba Semiconductor and Storage
IC OCTAL D-TYPE LATCH 20DIP / D-Type Latch 1 Channel 8:8 IC Tri-State 20-DIP
Lowest to $0.8883
Renesas Electronics America
IC TRANSP LATCH 16BIT D 48-TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Lowest to $1.6320

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess