SN74LV541ATPWR Octal Buffer/Driver with 3-State Outputs
The SN74LV541ATPWR from Texas Instruments is a high-performance, octal buffer and driver designed to provide feature-rich solutions for a wide range of digital applications. This integrated circuit is part of the 74LV family, which operates at a lower voltage range, making it ideal for interfacing with 3.3V logic levels while maintaining 5V tolerant inputs.
This device comes in a TSSOP (Thin Shrink Small Outline Package) with 20 pins, ensuring a compact footprint on printed circuit boards. It is designed to drive capacitive, resistive, or inductive loads with minimal power consumption, making it suitable for battery-powered devices, portable electronics, and energy-efficient systems.
Key Features:
- Logic Type: Octal Buffer/Line Driver with 3-State Outputs
- Operating Voltage: 2 V to 5.5 V, providing compatibility with a variety of logic levels and systems.
- Output Drive Capability: Capable of driving up to 24 mA at 5 V, allowing for direct interfacing with a wide range of peripheral components.
- 3-State Outputs: Enable signal control for bus-oriented systems, allowing multiple devices to share a common bus line without interference.
- Input Compatibility: 5V tolerant inputs enable interfacing with higher voltage logic levels without the need for additional level shifters.
- Speed: Fast propagation delays and output transition times for high-speed data transmission and processing.
- Package: Supplied in a space-saving TSSOP-20 package, ideal for compact PCB layouts.
Applications:
The SN74LV541ATPWR is versatile and can be used in a multitude of applications, including but not limited to memory address drivers, bus-oriented systems, and buffer memory address registers. Its robust design also makes it suitable for interfacing with microprocessors, microcontrollers, and other logic systems that require a high-drive, non-inverting buffer.
With its combination of low power consumption, high drive capability, and 3-state outputs, the SN74LV541ATPWR is an excellent choice for designers looking to improve signal integrity and drive capability in their digital systems.