EN
  • EN
  • DE

SN74LV4320AZKFR

Part No SN74LV4320AZKFR
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC INTERFACE DUAL-SPLY 114-BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications CompactFlash Interface
Supply Voltage - Operating 3 V to 5.5 V
Case / Package 114-BGA MICROSTAR (16x5.5)
Mounting Surface Mount
Win Source Part Number 1100203-SN74LV4320AZKFR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name SN74LV4320
Introduction Date June 01, 2003
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74LV4320AZKFR CAD Model

Description

The SN74LV4320AZKFR is a high-performance integrated circuit from Texas Instruments, renowned for its reliability and versatility in various electronic applications. This particular component is part of the SN74 family, which is well-known for its low-voltage operation and compatibility with TTL (Transistor-Transistor Logic) levels.

Key Features

  • Low-Voltage Operation: The SN74LV4320AZKFR is designed to operate at a nominal voltage of 3.3V, making it suitable for battery-powered and low-power applications.
  • High-Speed Performance: This device is optimized for speed, allowing for efficient signal processing and data transfer in high-speed systems.
  • Compatibility: With its ability to interface with TTL levels, the SN74LV4320AZKFR can be easily integrated into existing systems without the need for additional level-shifting hardware.
  • Low Power Consumption: The IC has been engineered to consume minimal power, which is critical for portable and energy-sensitive applications.
  • Robust Packaging: The component comes in a compact 48-pin BGA (Ball Grid Array) package, which provides excellent thermal performance and space-saving advantages.

Applications

The versatility of the SN74LV4320AZKFR allows it to be used in a wide range of applications, including:

  • Telecommunication systems
  • Computing devices
  • Consumer electronics
  • Portable and handheld devices
  • Industrial control systems

Quality and Support

Texas Instruments is committed to delivering high-quality products and provides extensive technical support for the SN74LV4320AZKFR. Engineers and designers can access datasheets, application notes, and design resources to facilitate the integration of this IC into their projects.

Ordering Information

The SN74LV4320AZKFR is available for order through Texas Instruments' official distributors and online store. For bulk orders and specific packaging requirements, customers can contact Texas Instruments directly for personalized service and support.

You May Also Be Interested in

Maxim Integrated
IC INTERFACE SPECIALIZED 28SOIC / Smart Card Interface 28-SOIC
Need more? Email Us
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 32HVQFN / HDMI Interface 32-HVQFN (5x5)
Lowest to $34.4118
NXP / Nexperia
IC SBC CAN HIGH SPEED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $7.7996
Renesas Electronics America
IC INTFACE SPECIALIZED 1156FCBGA / Switch Interfacing Interface 1156-FCBGA (35x35)
Lowest to $375.3750
NXP / Nexperia
IC INTERFACE SPECIALIZED 16SOIC / Interface 16-SOIC
Need more? Email Us
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $16.0075
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN / LVDS Interface 56-HVQFN (7x7)
Lowest to $11.2423
Renesas Electronics America
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.1081 $52.8377
40+ $2.5503 $102.0120
61+ $2.4706 $150.7066
84+ $2.3909 $200.8356
109+ $2.3112 $251.9208
145+ $2.0721 $300.4545
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,420 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess