EN
  • EN
  • DE

SN74LV4053ADGVR

Part No SN74LV4053ADGVR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description TRIPLE 2-CHANNEL ANALOG MULTIPLEXERS/DEMULTIPLEXERS | IC MUX/DEMUX TRIPLE 2X1 16TVSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Switch Circuit SPDT
On-State Resistance (Maximum) 75Ohm
Channel-to-Channel Matching (ΔRon) 1.3Ohm
Supply Voltage , Single (V+) 2V ~ 5.5V
Switch Time (Ton, Toff) (Maximum) 14ns, 14ns
-3db Bandwidth 50MHz
Channel Capacitance (CS(off), CD(off)) 0.5pF, 8.2pF
Current - Leakage (IS(off)) (Maximum) 100nA
Crosstalk -45dB at 1MHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-TFSOP
Supplier Device Package 16-TVSOP
Family Part Number SN74LV4053A
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1255306-SN74LV4053ADGVR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LV4053ADGVR CAD Model

Description

SN74LV4053ADGVR Triple 2-Channel Analog Multiplexer/Demultiplexer

The SN74LV4053ADGVR from Texas Instruments is a versatile triple 2-channel analog multiplexer and demultiplexer integrated circuit, designed to handle both digital and analog signals. This device is part of the 74LV family and operates at a voltage range of 2V to 5.5V, making it suitable for low-voltage applications including battery-powered devices.

Encased in a compact TVSOP-16 package, the SN74LV4053ADGVR offers high-performance multiplexing functionality. Each of the three independent 2-channel multiplexers is controlled by a separate select input (S0, S1, S2) and an enable input (E0, E1, E2). When the enable input is high, the corresponding multiplexer is turned off and its outputs are in a high-impedance state, which prevents any unwanted signal feedback.

The device boasts low on-state resistance and is characterized for operation from -40°C to 85°C, ensuring reliable performance across a wide range of environmental conditions. This makes it an excellent choice for various applications, including signal gating, data routing, and signal multiplexing in communications, consumer electronics, and industrial systems.

Key features of the SN74LV4053ADGVR include:

  • Wide operating voltage range: 2V to 5.5V
  • Low on-state resistance: facilitates efficient signal transmission
  • Low crosstalk between switches: maintains signal integrity
  • High-impedance off-state outputs: minimizes power consumption when inactive
  • TVSOP-16 package: space-saving design for compact PCB layouts
  • Multiple configuration options: can be used as a multiplexer or demultiplexer
  • Wide operating temperature range: ensures stability in varied conditions
  • 5V tolerant inputs: compatible with a variety of logic levels

Overall, the SN74LV4053ADGVR is a highly functional and reliable component for designers looking to manage multiple signal paths efficiently within their electronic systems. Its robust design and flexible voltage compatibility make it a go-to multiplexer/demultiplexer for a wide array of applications.

You May Also Be Interested in

Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4203 $50.4360
290+ $0.3449 $100.0210
450+ $0.3341 $150.3450
620+ $0.3234 $200.5080
800+ $0.3126 $250.0800
1,075+ $0.2802 $301.2150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,734 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess