EN
  • EN
  • DE

SN74LV4052ATDRQ1

Part No SN74LV4052ATDRQ1
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description DUAL 4-CHANNEL ANALOG MULTIPLEXERS/DEMULTIPLEXERS | IC MULTIPLEXER DUAL 4X1 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Switch Circuit SP4T
On-State Resistance (Maximum) 100Ohm
Channel-to-Channel Matching (ΔRon) 20Ohm (Maximum)
Supply Voltage , Single (V+) 2V ~ 5.5V
Switch Time (Ton, Toff) (Maximum) 18ns, 18ns
-3db Bandwidth 50MHz
Current - Leakage (IS(off)) (Maximum) 1μA
Crosstalk -45dB at 1MHz
Temperature Range - Operating -40°C ~ 105°C
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number 74LV4052
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1255303-SN74LV4052ATDRQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LV4052ATDRQ1 CAD Model

Description

SN74LV4052ATDRQ1 - Texas Instruments Dual 4-Channel Analog Multiplexer/Demultiplexer

The SN74LV4052ATDRQ1 from Texas Instruments is a versatile dual 4-channel analog multiplexer and demultiplexer that is specifically designed for automotive and industrial applications. This integrated circuit (IC) allows users to connect one of four different inputs to each output channel, providing a convenient way to route multiple signal lines through a single device.

Key Features:

  • Wide Operating Voltage Range: The device operates from a 2.7-V to 5.5-V V<sub>CC supply, making it suitable for interfacing with both 3.3-V and 5-V logic levels.
  • Low Power Consumption: It features a low on-state resistance, which minimizes the power dissipation and makes it ideal for power-sensitive applications.
  • High Noise Immunity: The SN74LV4052ATDRQ1 has a typical ESD protection level of 2000 V Human Body Model (HBM), ensuring robust performance in electrically noisy environments.
  • Bidirectional Signal Path: The multiplexer/demultiplexer is bidirectional, allowing it to be used in both digital and analog signal switching applications.
  • Automotive Grade: Qualified for automotive applications, this product meets or exceeds the specifications for standard automotive industry requirements.

Applications:

The SN74LV4052ATDRQ1 is ideal for a wide range of applications, including:

  • Signal routing in automotive infotainment systems
  • Function generators and instrumentation
  • Analog and digital multiplexing and demultiplexing
  • Data acquisition systems
  • Communication systems

Package and Quality:

This component is available in a TSSOP (Thin Shrink Small Outline Package) package, which is designed for space-constrained applications. The SN74LV4052ATDRQ1 also adheres to Texas Instruments' quality design and manufacturing standards, ensuring reliability and performance in demanding conditions.

With its combination of features, the SN74LV4052ATDRQ1 is an excellent choice for designers looking for a flexible and reliable solution to manage multiple signal paths in automotive and industrial electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC SWITCH SPST SOT23-6 / 1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $3.3264
Texas Instruments
IC SWITCH QUAD 1X1 14TVSOP / 4 Circuit IC Switch 1:1 75Ohm 14-TVSOP
Lowest to $0.4293
Texas Instruments
IC SWITCH SPDT SM8 / 1 Circuit IC Switch 2:1 13Ohm SM8
Lowest to $0.1995
Maxim Integrated
IC SWITCH SP4T X 1 400OHM 14SOIC
Need more? Email Us
Texas Instruments
IC ANLOG SWITCH SGL BILAT SOT-5 / 1 Circuit IC Switch 1:1 10Ohm SOT-5
Lowest to $0.3172
Texas Instruments
IC MUX/DEMUX 8X1 16SOIC / 1 Circuit IC Switch 8:1 195Ohm 16-SOIC
Lowest to $0.9611
Analog Devices Inc.
Analog Switch ICs SERIAL I2C, OCTAL SPST
Lowest to $6.6030
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Analog Devices Inc.
IC SWITCH QUAD SPDT 20LFCSP / 4 Circuit IC Switch 2:1 4.7Ohm 20-LFCSP (4x4)
Lowest to $7.5463

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6718 $50.3850
185+ $0.5513 $101.9905
285+ $0.5340 $152.1900
390+ $0.5168 $201.5520
505+ $0.4996 $252.2980
670+ $0.4479 $300.0930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,500 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess