EN
  • EN
  • DE

SN74LV393APWR

Part No SN74LV393APWR
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description IC DUAL 4-BIT BINARY CTR 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Binary Counter
Direction Up
Number of Elements 2
Number of Bits per Element 4
Reset Asynchronous
Count Rate 70MHz
Trigger Type Negative Edge
Supply Voltage - Operating 2 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-TSSOP
Win Source Part Number 118388-SN74LV393APWR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LV393APWR CAD Model

Description

Product Description: SN74LV393APWR from Texas Instruments

The SN74LV393APWR is a high-performance, dual 4-stage binary counter integrated circuit (IC) developed by the renowned semiconductor manufacturer, Texas Instruments. This advanced IC belongs to the SN74LV series, known for its exceptional functionality and reliability.

Featuring two independent counters, each capable of dividing the input frequency by any binary ratio up to 16, the SN74LV393APWR offers a wide range of applications. It is particularly suited for frequency division, time measurement, and digital data manipulation in various electronic systems.

Each counter in the SN74LV393APWR operates independently, with a separate clock input (CLK), clear input (CLR), and four output stages (Q0-Q3). The clear function is asynchronous, allowing for immediate termination of counting, while the binary counting is edge-triggered, ensuring accurate and reliable operation.

The SN74LV393APWR operates over a wide voltage range of 2V to 5.5V, making it compatible with a broad array of digital systems. It also boasts a low-power consumption and high noise immunity, making it an excellent choice for battery-powered devices and noisy environments respectively.

Manufactured using Texas Instruments' advanced CMOS technology, the SN74LV393APWR ensures high-speed operation while minimizing power consumption. It is available in a compact TSSOP-14 package, which is ideal for space-constrained applications.

With its combination of high performance, wide operating voltage range, and low power consumption, the SN74LV393APWR from Texas Instruments is an excellent choice for your digital counting and frequency division needs. Its robust design and advanced features ensure reliable operation in a variety of applications, from consumer electronics to industrial control systems.

Whether you're designing a new digital system or upgrading an existing one, the SN74LV393APWR offers a powerful and flexible solution for your binary counting needs.

You May Also Be Interested in

Texas Instruments
IC DECADE COUNTER 4-BIT 16SO
Lowest to $0.8576
Texas Instruments
IC BINARY COUNTER 14-BIT 16DIP
Lowest to $0.7510
Zarlink
PRESCALER, 8782 SERIES, 1-FUNC, / Counter IC Element Bit
Need more? Email Us
Texas Instruments
IC BIN COUNTER DL 4BIT 16TSSOP
Lowest to $0.7510
ON Semiconductor
IC UP COUNTER 8BIT BINARY 32-QFN / Counter IC Binary Counter 1 Element 8 Bit Positive, Negative 32-QFN (5x5)
Need more? Email Us
Texas Instruments
BINARY COUNTER, ALS SERIES / Counter IC Element Bit
Need more? Email Us
ON Semiconductor
IC DIVIDER BY 2 24-BIT 16SOIC
Lowest to $0.9385
Harris Corporation
CMOS DUAL BINARY UP-COUNTER / Counter IC Binary Counter 2 Element 4 Bit 16-CDIP
Need more? Email Us
Nexperia USA Inc.
IC DIVIDER BY 2 8-BIT 5TSSOP
Lowest to $0.3998

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8642 $51.8520
145+ $0.7091 $102.8195
220+ $0.6869 $151.1180
305+ $0.6648 $202.7640
390+ $0.6426 $250.6140
525+ $0.5761 $302.4525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70,630 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess