EN
  • EN
  • DE

SN74LV374ATPWREP

Part No SN74LV374ATPWREP
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG SNGL 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Max Frequency 170MHz
Max Propagation Delay @ V, Max CL 10.1ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 16mA, 16mA
Supply Voltage - Operating 2 V to 5.5 V
Current - Quiescent 20μA
Input Capacitance 2.9pF
Temperature Range - Operating -40°C to 105°C (TA)
Mounting SMD (SMT)
Dimension 20-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 1100189-SN74LV374ATPWREP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LV374ATPWREP CAD Model

Description

Product Overview: SN74LV374ATPWREP

The SN74LV374ATPWREP is a high-performance, octal edge-triggered D-type flip-flop integrated circuit produced by Texas Instruments. Designed for use in applications that require the storage of eight bits of data, this device is a member of the 'LV' family, which signifies its low-voltage operation and compatibility with TTL (Transistor-Transistor Logic) levels.

Key Features:

  • Logic Type: D-type Flip-Flop
  • Output Type: 3-State
  • Number of Elements: Octal (8 flip-flops)
  • Supply Voltage (VCC): 2V to 3.6V
  • Operating Temperature Range: -40°C to 85°C (Extended)
  • Mounting Type: Surface Mount
  • Package / Case: TSSOP-20
  • Propagation Delay Time: Optimized for high-speed operation

This device is particularly well-suited for buffering data in bidirectional bus-oriented systems. Each flip-flop has independent data (D), clock (CLK), and output enable (OE) inputs, and Q outputs. The data on the D-input is accepted by the flip-flops on the rising edge of the clock. The 3-state outputs are controlled by the output enable input. When OE is low, the outputs are active and reflect the data stored in the flip-flops. When OE is high, the outputs are in a high-impedance state, which means that they do not interfere with the operation of other devices connected to the bus.

The SN74LV374ATPWREP is designed to be used in systems that require high-speed, low-power operation, and reliable data storage. Its robust design ensures that the device is resistant to latch-up, and it is characterized for operation from -40°C to 85°C, making it suitable for industrial and automotive applications. The device is available in a TSSOP (Thin Shrink Small Outline Package) form factor, which is ideal for space-constrained applications.

With its advanced features and proven reliability, the SN74LV374ATPWREP from Texas Instruments is an excellent choice for designers who need a high-quality, octal flip-flop for their digital systems.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess