EN
  • EN
  • DE

SNJ54HC175J

Part No SNJ54HC175J
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description 54HC175 QUADRUPLE D-TYPE FLIP-FL / Flip Flop Element Bit
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 54HC175
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 673931-SNJ54HC175J
Ultra Librarian 3D Model Ultra Librarian SNJ54HC175J CAD Model

Description

Product Overview: SNJ54HC175J

The SNJ54HC175J is a high-performance, quadruple positive-edge-triggered D-type flip-flop integrated circuit, manufactured by Texas Instruments. It is part of the HC family, which is known for combining the low power consumption of CMOS with the high-speed performance of TTL circuits. This particular model is designed to operate over a broad voltage range from 2V to 6V and is characterized for operation from -55°C to 125°C, making it suitable for military and aerospace applications, as well as other high-reliability environments.

The SNJ54HC175J features four D-type flip-flops with clear inputs. Each flip-flop has individual clear and data inputs (D), as well as outputs (Q), which allow for flexible usage in a wide array of applications such as data storage, data transfer, and frequency division. The clear input causes the Q output to go low when it is taken high, regardless of the other inputs, ensuring a reliable reset function.

This device is designed with a buffered clock and clear inputs to increase the practicality and ease of use in systems where noise immunity and input drive are concerns. The edge-triggered design ensures that the state of each D-type flip-flop is only affected on the rising edge of the clock input signal, providing precise control over data capture moments.

The SNJ54HC175J is packaged in a ceramic J-leaded chip carrier, which provides excellent thermal and mechanical reliability, as well as reduced susceptibility to damage during handling and mounting. The robust package, combined with the operating temperature range, makes this component an ideal choice for mission-critical applications where durability and consistent performance are paramount.

In summary, the SNJ54HC175J from Texas Instruments is a versatile and reliable component that offers the advantages of high-speed operation, low power consumption, and the ability to function in extreme environmental conditions. It is an excellent choice for designers looking for a dependable flip-flop solution for their digital logic needs in challenging applications.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-PDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4420 $53.3040
28+ $3.6448 $102.0544
43+ $3.5309 $151.8287
59+ $3.4170 $201.6030
76+ $3.3031 $251.0356
102+ $2.9614 $302.0628
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess