EN
  • EN
  • DE

SN74LV373ATDWR

Part No SN74LV373ATDWR
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC OCTAL TRANSP D LATCH 20-SOIC / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Latches
Mfr Texas Instruments
Series 74LV
Logic Type D-Type Transparent Latch
Output Type Tri-State
Voltage - Supply 2V ~ 5.5V
Independent Circuits 1
Delay Time - Propagation 1ns
Current - Output High, Low 16mA, 16mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number 74LV373
Other Names SN74LV373ATDWRG4,-SN74LV373ATDWRG4,296-21039-2,-296-21039-1,SN74LV373ATDWRG4,296-21039-1,296-21039-6,-SN74LV373ATDWRG4R,-296-21039-1,2156-SN74LV373ATDWR,-SN74LV373ATDWRR,TEXTISSN74LV373ATDWR
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257286-SN74LV373ATDWR
Ultra Librarian 3D Model Ultra Librarian SN74LV373ATDWR CAD Model

Description

The SN74LV373ATDWR is a high-performance, octal transparent D-type latch designed by Texas Instruments, a leader in semiconductor innovation. This integrated circuit is part of the 74LV family, which operates at a lower voltage range for optimized power consumption and compatibility with modern microcontroller logic levels.

Key Features

  • Logic Type: D-Type Latch
  • Number of Channels: 8
  • Output Type: Tri-State
  • Voltage - Supply: 2 V ~ 5.5 V
  • Operating Temperature: -40°C ~ 85°C
  • Mounting Type: Surface Mount
  • Package / Case: SOIC-20
  • Lead-Free Status / RoHS Status: Lead free / RoHS Compliant

Product Description

The SN74LV373ATDWR is engineered to provide a robust solution for data storage and transfer in a wide array of digital applications. With eight D-type latches, this device can store eight bits of data when the latch enable (LE) input is high. The data is held stable and is available at the outputs when LE is taken low, allowing for controlled data flow and synchronization within a system.

Designed for 2 V to 5.5 V VCC operation, it is particularly suitable for interfacing with 3.3 V and 5 V logic, making it versatile for use in mixed-voltage environments. The tri-state outputs, which can be placed in a high-impedance state, allow for bus-oriented applications. The SN74LV373ATDWR comes in a slim SOIC-20 package, which is ideal for space-constrained applications while still offering the reliability and performance expected from Texas Instruments products.

Applications

This latch is well-suited for temporary data storage, buffer registers, and as an output port for microprocessors and microcontrollers. Its low-power consumption and high-speed operation make it ideal for portable electronics, computing devices, instrumentation, and control systems.

With its compliance to the strict RoHS standards, the SN74LV373ATDWR ensures environmental safety and is suitable for use in consumer electronics and other applications where lead-free components are a requirement.

You May Also Be Interested in

Renesas Electronics America
IC TRANSP 16BIT D LATCH 48-TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Need more? Email Us
NXP / Nexperia
IC 16BIT D TYPE LATCH 48TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Need more? Email Us
ON Semiconductor
IC LATCH TRANSP OCT 3ST 20-TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $1.1631
Toshiba Semiconductor and Storage
IC OCTAL D-TYPE LATCH 20DIP / D-Type Latch 1 Channel 8:8 IC Tri-State 20-DIP
Lowest to $0.8883
Renesas Electronics America
IC TRANSP LATCH 16BIT 48-SSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
Lowest to $1.3063
Texas Instruments
AUTOMOTIVE 8-BIT ADDRESSABLE LAT / D-Type, Addressable 1 Channel 1:8 IC CMOS 16-TSSOP
Lowest to $0.3245
Nexperia USA Inc.
IC OCT D TRANSP LTCH 3ST 20TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $0.2703
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-TSSOP
Lowest to $0.2745
Renesas Electronics America
IC TRANSP LATCH OCTAL 20CERDIP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-CDIP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
260+ $0.1941 $50.4660
630+ $0.1593 $100.3590
975+ $0.1543 $150.4425
1,340+ $0.1493 $200.0620
1,735+ $0.1443 $250.3605
2,320+ $0.1294 $300.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,998 pieces
MOQ: 260 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess