Product Overview: SN74LV373ADBR
The SN74LV373ADBR from Texas Instruments is a high-performance, octal transparent D-type latch with 3-state outputs. This integrated circuit is designed to be used in applications that require the storage of eight bits of data. It is part of the 74LV family, which operates at a lower voltage range for optimized power consumption and compatibility with low-voltage logic levels.
Key Features
- Logic Type: Octal D-Type Transparent Latch
- Output Type: 3-State
- Number of Channels: 8
- Voltage - Supply: 2 V ~ 5.5 V
- Operating Temperature: -40°C ~ 85°C
- Mounting Type: Surface Mount
- Package / Case: SSOP (Shrink Small Outline Package)
- Device Function: Standard
Performance and Quality
The SN74LV373ADBR is designed for high-speed operation while maintaining the low power dissipation of CMOS technology. It has a typical tPD (propagation delay time) of 4.5 ns, enabling quick data transfer and processing. This product is manufactured using Texas Instruments' advanced technology, ensuring high reliability and performance consistency.
Applications
This versatile latch is ideal for a wide range of applications, including:
- Data storage and retrieval systems
- Communication systems
- Microprocessor or microcontroller interface
- Buffer memory address registers
- Industrial control systems
Environmental Compliance
The SN74LV373ADBR is compliant with RoHS (Restriction of Hazardous Substances) standards, ensuring that it is manufactured with environmentally safe materials. Texas Instruments is committed to providing eco-friendly products without compromising on quality and performance.